Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE 2W PILOT OPERATED 08F25C2132ACF4C05

Description
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker Fluid Control's pilot operated valves are used in a variety of applications including: Automated Systems, Dispensing Systems, Instrumentation, Welding Equipment, Restaurant Equipment, Food Processing Machinery, Water Treatment Systems and Laundry Equipment.
Description
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker Fluid Control's pilot operated valves are used in a variety of applications including: Automated Systems, Dispensing Systems, Instrumentation, Welding Equipment, Restaurant Equipment, Food Processing Machinery, Water Treatment Systems and Laundry Equipment.

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE 2W PILOT OPERATED 08F25C2132ACF4C05
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker Fluid Control's pilot operated valves are used in a variety of applications including: Automated Systems, Dispensing Systems, Instrumentation, Welding Equipment, Restaurant Equipment, Food Processing Machinery, Water Treatment Systems and Laundry Equipment.

Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.
Parker Fluid Control's pilot operated valves are used in a variety of applications including: Automated Systems, Dispensing Systems, Instrumentation, Welding Equipment, Restaurant Equipment, Food Processing Machinery, Water Treatment Systems and Laundry Equipment.

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 08F25C2132ACF4C05
Product Name SOLENOID VALVE 2W PILOT OPERATED
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Light Oil; Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 1.00 to 300.00 psi (0.7038 to 211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Fusible Link Fire-Safety Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional; Butterfly; Safety; Shut Off
Primary Material Stainless Steel; Steel
Media Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid
View Details
Full Port Brass Ball Valve - 171N-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Control Valve - 23893630 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
Connection Description Threaded
View Details
FAIRCHILD - Pressure Regulators, HPH -  - Rotork plc
Specs
Primary Material Stainless Steel
Media Hydraulic; Air
Maximum Pressure 10000.00 psi (7038 m H2O)
View Details