Parker Hannifin/Electromechanical Automation Pneumatic Filter 06F22AC

Description
3/8" PORT, 6.22" HIGH X 2.81" WIDE INTERMEDIATE FILTER WITH POLYCARBONATE BOWL, MANUAL DRAIN 80 SCFM, 150 MAX PSI, 125°F MAX TEMP, MODULAR CONNECTION, BOWL GUARD, 4.4 OZ BOWL CAPACITY. FREE 2 YEAR RADWELL WARRANTY
Description
3/8" PORT, 6.22" HIGH X 2.81" WIDE INTERMEDIATE FILTER WITH POLYCARBONATE BOWL, MANUAL DRAIN 80 SCFM, 150 MAX PSI, 125°F MAX TEMP, MODULAR CONNECTION, BOWL GUARD, 4.4 OZ BOWL CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 5975376 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
5975376
Pneumatic Filter 5975376
3/8" PORT, 6.22" HIGH X 2.81" WIDE INTERMEDIATE FILTER WITH POLYCARBONATE BOWL, MANUAL DRAIN 80 SCFM, 150 MAX PSI, 125°F MAX TEMP, MODULAR CONNECTION, BOWL GUARD, 4.4 OZ BOWL CAPACITY. FREE 2 YEAR RADWELL WARRANTY

3/8" PORT, 6.22" HIGH X 2.81" WIDE INTERMEDIATE FILTER WITH POLYCARBONATE BOWL, MANUAL DRAIN 80 SCFM, 150 MAX PSI, 125°F MAX TEMP, MODULAR CONNECTION, BOWL GUARD, 4.4 OZ BOWL CAPACITY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 5975376
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

127mm Aluminum Fan Filter Assembly - AFK-127 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5 inch (127 mm)
View Details
120mm Fan Filter Media 30PPI - 09450-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
Pneumatic Filters - 2030721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 14 to 140 F (-10 to 60 C)
Airflow 12.71 SCFM (21.61 m³/hr)
View Details