Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE 2W HIGH PRESSURE 04F20C1108A3F4C75

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE 2W HIGH PRESSURE 04F20C1108A3F4C75
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 04F20C1108A3F4C75
Product Name SOLENOID VALVE 2W HIGH PRESSURE
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Light Oil; Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
3/4
Specs
Primary Material Stainless Steel
Media Water; Gas; Natural Gas; Sour Gas (optional feature); Hydraulic; Mineral Oil; Air; Compressed Air
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
View Details
Sewer Drain Check Valve - Flood-Guard™ - General Pipe Cleaners
Specs
Valve Type Float; Back Flow; Check
Primary Material Stainless Steel; Rubber
Media Water; Cold Water  ; Ground Water; Wastewater
View Details
Double Block and Bleed Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details