Parker Hannifin / Fluid Connectors / Fluid System Connectors 0432 10 17

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2830162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Valve lockable in open or closed position. When plate fixed to valve body and plate attached to valve stem are padlocked together, valve handle cannot be operated Threaded Connection = 3/8 in G Attachment Type = Threaded Body Material = Brass Thread Size = 3/8in Safe for Use With = Water Connection Size mm = 10mm Connection Size inch = 3/8in Maximum Working Pressure = 40 bar Handle Colour = Black Ball Material = Brass

Valve lockable in open or closed position. When plate fixed to valve body and plate attached to valve stem are padlocked together, valve handle cannot be operated
Threaded Connection = 3/8 in G
Attachment Type = Threaded
Body Material = Brass
Thread Size = 3/8in
Safe for Use With = Water
Connection Size mm = 10mm
Connection Size inch = 3/8in
Maximum Working Pressure = 40 bar
Handle Colour = Black
Ball Material = Brass

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 2830162
Valve Type Ball
Primary Material Brass / Bronze
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

Goyen NEMA 4 Pilot Valve Enclosure – 6 Valves - 750 RCA6V363SE - Griffin Filters, LLC
Specs
Valve Type Pilot
Media Air
Number of Ports 6
View Details
Series 6L Ball Valves -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PP; PVDF;

PP, PVDF, PFA

Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
View Details
Tube Conveyor Discharge Valve -  - Cablevey Conveyors
Specs
Valve Type Diverter
Media Powder Solids
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
Manifold Mount Two-stage Diaphragm Pressure Regulator - PRD28 - Beswick Engineering Co., Inc.
Specs
Valve Type Cartridge
Primary Material Brass / Bronze; Buna-N, EPDM, or Viton Diaphragm & Seals
Media Water; Hot Water; Cold Water  ; Ground Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Hydraulic; Steam; Air; Breathable; Compressed Air; Chemical
View Details