larger image
Conoco Multi-Way Machine Lubricant is a compounded oil developed for use on lathes and heavily loaded machine tool slideways. It is specially formulated to prevent stick-slip problems to ensure good surface finish on the machined part. It passes the Cincinnati Lamb Functional (Stick-Slip) Test for way oils.
Multi-Way Machine Lubricant is available in three viscosity grades: IS0 32, 68 and 200. It is formulated with high-quality paraffinic base oils and a special extreme-pressure friction modifier that allows machine tool carriages to start easily and move smoothly throughout their travel, thus preventing stick-slip problems. This reduces carriage chatter and ensures a smooth finish on the machined part. Mild extreme-pressure properties prevent scoring of the slideways during carriage travel. A tackiness additive improves adhesion and prevents the oil from being squeezed off the slideways. It also helps prevent the oil from being washed away by cutting fluids. Additional additives provide protection against rust and corrosion and allow optimum coolant separation.
Parent Petroleum Co. | |
---|---|
Product Category | Hydraulic Oils and Transmission Fluids |
Product Number | 1040297 |
Product Name | Multi-Way Machine 68 |
Type / Function | Hydraulic |