Parco Scientific Company Parco XMT Series Microscope XMT-102-01L

Description
The XMT Series from Parco has modular features and high resolution. It is carefully designed and engineered to deliver precise magnification, crisp and sharp images. Trinocular head available for photography (adapter not included). Suitable for grades 10 through College level application. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> 45º inclined eyetubes with interpupillary adjustment from 55mm to 75mm 10x wide-field eyepieces Diopter control is standard in the left viewing tube Coated optics for a crisp image and superior resolution Working distance of 80mm Rotating objective turret with your choice of (1x,2x), (1x,3x) or (2x,4x) objectives Diagonally adjustable top light creating the desired amount of light on the stage plate Heavy-duty rack and pinion focusing with slip clutch and tension adjustment Includes one 75mm frosted stage plate and one 75mm reversible black/white stage plate 3-way built-in illumination system allows transmitted, incident, or dual lighting Separate light intensity control for top and bottom illumination Comes complete with dust cover and instruction manual
Description
The XMT Series from Parco has modular features and high resolution. It is carefully designed and engineered to deliver precise magnification, crisp and sharp images. Trinocular head available for photography (adapter not included). Suitable for grades 10 through College level application. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> 45º inclined eyetubes with interpupillary adjustment from 55mm to 75mm 10x wide-field eyepieces Diopter control is standard in the left viewing tube Coated optics for a crisp image and superior resolution Working distance of 80mm Rotating objective turret with your choice of (1x,2x), (1x,3x) or (2x,4x) objectives Diagonally adjustable top light creating the desired amount of light on the stage plate Heavy-duty rack and pinion focusing with slip clutch and tension adjustment Includes one 75mm frosted stage plate and one 75mm reversible black/white stage plate 3-way built-in illumination system allows transmitted, incident, or dual lighting Separate light intensity control for top and bottom illumination Comes complete with dust cover and instruction manual

Suppliers

Company
Product
Description
Supplier Links
Parco XMT Series Microscope - XMT-102-01L - Parco Scientific Company
Westland, MI, USA
Parco XMT Series Microscope
XMT-102-01L
Parco XMT Series Microscope XMT-102-01L
The XMT Series from Parco has modular features and high resolution. It is carefully designed and engineered to deliver precise magnification, crisp and sharp images. Trinocular head available for photography (adapter not included). Suitable for grades 10 through College level application. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> 45º inclined eyetubes with interpupillary adjustment from 55mm to 75mm 10x wide-field eyepieces Diopter control is standard in the left viewing tube Coated optics for a crisp image and superior resolution Working distance of 80mm Rotating objective turret with your choice of (1x,2x), (1x,3x) or (2x,4x) objectives Diagonally adjustable top light creating the desired amount of light on the stage plate Heavy-duty rack and pinion focusing with slip clutch and tension adjustment Includes one 75mm frosted stage plate and one 75mm reversible black/white stage plate 3-way built-in illumination system allows transmitted, incident, or dual lighting Separate light intensity control for top and bottom illumination Comes complete with dust cover and instruction manual

The XMT Series from Parco has modular features and high resolution. It is carefully designed and engineered to deliver precise magnification, crisp and sharp images. Trinocular head available for photography (adapter not included). Suitable for grades 10 through College level application. Limited lifetime warranty.
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • 45º inclined eyetubes with interpupillary adjustment from 55mm to 75mm
  • 10x wide-field eyepieces
  • Diopter control is standard in the left viewing tube
  • Coated optics for a crisp image and superior resolution
  • Working distance of 80mm
  • Rotating objective turret with your choice of (1x,2x), (1x,3x) or (2x,4x) objectives
  • Diagonally adjustable top light creating the desired amount of light on the stage plate
  • Heavy-duty rack and pinion focusing with slip clutch and tension adjustment
  • Includes one 75mm frosted stage plate and one 75mm reversible black/white stage plate
  • 3-way built-in illumination system allows transmitted, incident, or dual lighting
  • Separate light intensity control for top and bottom illumination
  • Comes complete with dust cover and instruction manual
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number XMT-102-01L
Product Name Parco XMT Series Microscope
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

JEM-ACE200F High Throughput Analytical Electron Microscope - JEM-ACE200F - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Accelerating Voltage 60 to 200 kilovolts
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Microscopes - 5285290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Magnification 40 X
View Details