All the quality features and versatility of larger stereo models in a compact size that is more efficient for middle and high school level instruction. Rugged and dependable, this microscope delivers a 3 dimensional, un-reversed image with great resolution, brightness and clarity. Limited lifetime warranty, one year warranty on camera. strong> strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
Viewing head has advanced 45º inclined design and is post mounted to permit 360º rotation
Paired 10x wide-field eyepiece with diopter adjustment on one ocular tube
Adjustable pole mounted style to allow for various working distances
Objectives are parfocaled, parcentered and achromatic
Locked on stage clips
Top and bottom LED illumination
Comes with a 95mm frosted stage plate and a 95mm reversible black/white stage plate
Complete with dust cover and instruction manual Digital Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
Compatibility: Windows 2000/XP/Vista/7
Resolution: 1280 x 1024
Frame Speed: CIF 30 Frame/Second; VGA 15 Frame/Second
Color Range: Max 1.64 million; 24 bit color
Color Spectrum: 400nm to 1000nm
Sensitivity: 0.8v/lux-sec @ 550nm
White Balance: Automatic
Electrical: USB 2.0 port
All the quality features and versatility of larger stereo models in a compact size that is more efficient for middle and high school level instruction. Rugged and dependable, this microscope delivers a 3 dimensional, un-reversed image with great resolution, brightness and clarity. Limited lifetime warranty, one year warranty on camera.
strong>
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
- Viewing head has advanced 45º inclined design and is post mounted to permit 360º rotation
- Paired 10x wide-field eyepiece with diopter adjustment on one ocular tube
- Adjustable pole mounted style to allow for various working distances
- Objectives are parfocaled, parcentered and achromatic
- Locked on stage clips
- Top and bottom LED illumination
- Comes with a 95mm frosted stage plate and a 95mm reversible black/white stage plate
- Complete with dust cover and instruction manual Digital Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
- Compatibility: Windows 2000/XP/Vista/7
- Resolution: 1280 x 1024
- Frame Speed: CIF 30 Frame/Second; VGA 15 Frame/Second
- Color Range: Max 1.64 million; 24 bit color
- Color Spectrum: 400nm to 1000nm
- Sensitivity: 0.8v/lux-sec @ 550nm
- White Balance: Automatic
- Electrical: USB 2.0 port