Parco Scientific Company Parco PSC-90 Series Microscope PSC-90-COL

Description
The Parco PSC-90 Series student microscope is ruggedly designed, durable and made from metal. This series meets the standard essential teaching requirements for use by junior and high school students, yet is economically priced for those on limited budgets. These full size microscopes combine quality optics and rugged mechanics all at an affordable price. Suitable for grades 8 to 12. Limited lifetime warranty. strong> strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Choice of monocular 45º inclined head, 45º dual view head or 90º video head Locked-on 10x wide-field eyepiece with built-in calibrated pointer Choice of coaxial or separate coarse and fine focusing Rack and pinion focusing with slip clutch and adjustable rack stop to prevent slide damage 0.65 N.A. condenser and 5-hole disc diaphragm 115mm x 120mm plain stage with locked on stage clips Stage is pre-drilled to accept optional mechanical stage (MS10 or MS20) Built-in illumination system in base with on/off switch Swing open base for easy access to replace light bulb Three-wire grounded power cord Complete with dust cover and instruction manual
Description
The Parco PSC-90 Series student microscope is ruggedly designed, durable and made from metal. This series meets the standard essential teaching requirements for use by junior and high school students, yet is economically priced for those on limited budgets. These full size microscopes combine quality optics and rugged mechanics all at an affordable price. Suitable for grades 8 to 12. Limited lifetime warranty. strong> strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Choice of monocular 45º inclined head, 45º dual view head or 90º video head Locked-on 10x wide-field eyepiece with built-in calibrated pointer Choice of coaxial or separate coarse and fine focusing Rack and pinion focusing with slip clutch and adjustable rack stop to prevent slide damage 0.65 N.A. condenser and 5-hole disc diaphragm 115mm x 120mm plain stage with locked on stage clips Stage is pre-drilled to accept optional mechanical stage (MS10 or MS20) Built-in illumination system in base with on/off switch Swing open base for easy access to replace light bulb Three-wire grounded power cord Complete with dust cover and instruction manual

Suppliers

Company
Product
Description
Supplier Links
Parco PSC-90 Series Microscope - PSC-90-COL - Parco Scientific Company
Westland, MI, USA
Parco PSC-90 Series Microscope
PSC-90-COL
Parco PSC-90 Series Microscope PSC-90-COL
The Parco PSC-90 Series student microscope is ruggedly designed, durable and made from metal. This series meets the standard essential teaching requirements for use by junior and high school students, yet is economically priced for those on limited budgets. These full size microscopes combine quality optics and rugged mechanics all at an affordable price. Suitable for grades 8 to 12. Limited lifetime warranty. strong> strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Choice of monocular 45º inclined head, 45º dual view head or 90º video head Locked-on 10x wide-field eyepiece with built-in calibrated pointer Choice of coaxial or separate coarse and fine focusing Rack and pinion focusing with slip clutch and adjustable rack stop to prevent slide damage 0.65 N.A. condenser and 5-hole disc diaphragm 115mm x 120mm plain stage with locked on stage clips Stage is pre-drilled to accept optional mechanical stage (MS10 or MS20) Built-in illumination system in base with on/off switch Swing open base for easy access to replace light bulb Three-wire grounded power cord Complete with dust cover and instruction manual

The Parco PSC-90 Series student microscope is ruggedly designed, durable and made from metal. This series meets the standard essential teaching requirements for use by junior and high school students, yet is economically priced for those on limited budgets. These full size microscopes combine quality optics and rugged mechanics all at an affordable price. Suitable for grades 8 to 12. Limited lifetime warranty.
strong>
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • Choice of monocular 45º inclined head, 45º dual view head or 90º video head
  • Locked-on 10x wide-field eyepiece with built-in calibrated pointer
  • Choice of coaxial or separate coarse and fine focusing
  • Rack and pinion focusing with slip clutch and adjustable rack stop to prevent slide damage
  • 0.65 N.A. condenser and 5-hole disc diaphragm
  • 115mm x 120mm plain stage with locked on stage clips
  • Stage is pre-drilled to accept optional mechanical stage (MS10 or MS20)
  • Built-in illumination system in base with on/off switch
  • Swing open base for easy access to replace light bulb
  • Three-wire grounded power cord
  • Complete with dust cover and instruction manual
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number PSC-90-COL
Product Name Parco PSC-90 Series Microscope
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Microscopes - 8882897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 20 to 90 X
View Details
Modular Microscope - BXFM-S - Evident Scientific
Specs
Application Semiconductor
Grade Benchtop
Microscope Type Compound; Fluorescent
View Details