Parameter Generation & Control, Inc. 4.5 CU. FT. Calibration Chamber Series 9540

Description
PRECISE CONTROL WITH CHILLED MIRROR ACCURACY Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized for large volume calibrations requiring humidity and temperature control within very narrow tolerances. When specific conditions are required, accuracy, constancy, and uniformity of an atmosphere must be considered. EdgeTech provides an accurate humidity and temperature measurement, while Parameter maintains a precise control constancy and chamber uniformity. Reach-in systems are equipped with a window in the outer door, a clear inner door, an iris opening (for making adjustments without an inner door opening), and a cable port. All units are equipped with a Smart Pad controller which includes automatic ramping, alarms, and a digital communications port. FEATURES Precise chamber control Rack-mounted hygrometer Hygrometer utilizes primary measurement technique Long proven and unsurpassed humidity control system Highly accurate NIST traceable sensor Sensing system discriminates between dew and contaminants BENEFITS Reduces uncertainty Ease of providing NIST recertification Proven methodology Extremely stable and uniform environment Reliable data Worry-free operation
Description
PRECISE CONTROL WITH CHILLED MIRROR ACCURACY Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized for large volume calibrations requiring humidity and temperature control within very narrow tolerances. When specific conditions are required, accuracy, constancy, and uniformity of an atmosphere must be considered. EdgeTech provides an accurate humidity and temperature measurement, while Parameter maintains a precise control constancy and chamber uniformity. Reach-in systems are equipped with a window in the outer door, a clear inner door, an iris opening (for making adjustments without an inner door opening), and a cable port. All units are equipped with a Smart Pad controller which includes automatic ramping, alarms, and a digital communications port. FEATURES Precise chamber control Rack-mounted hygrometer Hygrometer utilizes primary measurement technique Long proven and unsurpassed humidity control system Highly accurate NIST traceable sensor Sensing system discriminates between dew and contaminants BENEFITS Reduces uncertainty Ease of providing NIST recertification Proven methodology Extremely stable and uniform environment Reliable data Worry-free operation

Suppliers

Company
Product
Description
Supplier Links
4.5 CU. FT. Calibration Chamber - Series 9540 - Parameter Generation & Control, Inc.
Black Mountain, NC, USA
4.5 CU. FT. Calibration Chamber
Series 9540
4.5 CU. FT. Calibration Chamber Series 9540
PRECISE CONTROL WITH CHILLED MIRROR ACCURACY Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized for large volume calibrations requiring humidity and temperature control within very narrow tolerances. When specific conditions are required, accuracy, constancy, and uniformity of an atmosphere must be considered. EdgeTech provides an accurate humidity and temperature measurement, while Parameter maintains a precise control constancy and chamber uniformity. Reach-in systems are equipped with a window in the outer door, a clear inner door, an iris opening (for making adjustments without an inner door opening), and a cable port. All units are equipped with a Smart Pad controller which includes automatic ramping, alarms, and a digital communications port. FEATURES Precise chamber control Rack-mounted hygrometer Hygrometer utilizes primary measurement technique Long proven and unsurpassed humidity control system Highly accurate NIST traceable sensor Sensing system discriminates between dew and contaminants BENEFITS Reduces uncertainty Ease of providing NIST recertification Proven methodology Extremely stable and uniform environment Reliable data Worry-free operation

PRECISE CONTROL WITH CHILLED MIRROR ACCURACY

Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized for large volume calibrations requiring humidity and temperature control within very narrow tolerances.

When specific conditions are required, accuracy, constancy, and uniformity of an atmosphere must be considered. EdgeTech provides an accurate humidity and temperature measurement, while Parameter maintains a precise control constancy and chamber uniformity.

Reach-in systems are equipped with a window in the outer door, a clear inner door, an iris opening (for making adjustments without an inner door opening), and a cable port.

All units are equipped with a Smart Pad controller which includes automatic ramping, alarms, and a digital communications port.


FEATURES

Precise chamber control
Rack-mounted hygrometer
Hygrometer utilizes primary measurement technique
Long proven and unsurpassed humidity control system
Highly accurate NIST traceable sensor
Sensing system discriminates between dew and contaminants


BENEFITS

Reduces uncertainty
Ease of providing NIST recertification
Proven methodology
Extremely stable and uniform environment
Reliable data
Worry-free operation

Supplier's Site

Technical Specifications

  Parameter Generation & Control, Inc.
Product Category Calibration Instruments
Product Number Series 9540
Product Name 4.5 CU. FT. Calibration Chamber
Calibrator Style Fixed
Environmental Properties Humidity/ Moisture/ Dew Point; Temperature
User Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Standard - 2611E - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.80E10 Hz
Electrical Properties Resistance/ Impedance
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details