Parameter Generation & Control, Inc. 4.5 CU. FT. Calibration Reach-in Stability Chamber Series 9540

Description
PRECISE CONTROL WITH CHILLED MIRROR ACCURACY Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized for large volume calibrations requiring humidity and temperature control within very narrow tolerances. When specific conditions are required, accuracy, constancy, and uniformity of an atmosphere must be considered. EdgeTech provides an accurate humidity and temperature measurement, while Parameter maintains a precise control constancy and chamber uniformity. Reach-in systems are equipped with a window in the outer door, a clear inner door, an iris opening (for making adjustments without an inner door opening), and a cable port. All units are equipped with a Smart Pad controller which includes automatic ramping, alarms, and a digital communications port. FEATURES Precise chamber control Rack-mounted hygrometer Hygrometer utilizes primary measurement technique Long proven and unsurpassed humidity control system Highly accurate NIST traceable sensor Sensing system discriminates between dew and contaminants BENEFITS Reduces uncertainty Ease of providing NIST recertification Proven methodology Extremely stable and uniform environment Reliable data Worry-free operation
Description
PRECISE CONTROL WITH CHILLED MIRROR ACCURACY Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized for large volume calibrations requiring humidity and temperature control within very narrow tolerances. When specific conditions are required, accuracy, constancy, and uniformity of an atmosphere must be considered. EdgeTech provides an accurate humidity and temperature measurement, while Parameter maintains a precise control constancy and chamber uniformity. Reach-in systems are equipped with a window in the outer door, a clear inner door, an iris opening (for making adjustments without an inner door opening), and a cable port. All units are equipped with a Smart Pad controller which includes automatic ramping, alarms, and a digital communications port. FEATURES Precise chamber control Rack-mounted hygrometer Hygrometer utilizes primary measurement technique Long proven and unsurpassed humidity control system Highly accurate NIST traceable sensor Sensing system discriminates between dew and contaminants BENEFITS Reduces uncertainty Ease of providing NIST recertification Proven methodology Extremely stable and uniform environment Reliable data Worry-free operation

Suppliers

Company
Product
Description
Supplier Links
4.5 CU. FT. Calibration Reach-in Stability Chamber - Series 9540 - Parameter Generation & Control, Inc.
Black Mountain, NC, USA
4.5 CU. FT. Calibration Reach-in Stability Chamber
Series 9540
4.5 CU. FT. Calibration Reach-in Stability Chamber Series 9540
PRECISE CONTROL WITH CHILLED MIRROR ACCURACY Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized for large volume calibrations requiring humidity and temperature control within very narrow tolerances. When specific conditions are required, accuracy, constancy, and uniformity of an atmosphere must be considered. EdgeTech provides an accurate humidity and temperature measurement, while Parameter maintains a precise control constancy and chamber uniformity. Reach-in systems are equipped with a window in the outer door, a clear inner door, an iris opening (for making adjustments without an inner door opening), and a cable port. All units are equipped with a Smart Pad controller which includes automatic ramping, alarms, and a digital communications port. FEATURES Precise chamber control Rack-mounted hygrometer Hygrometer utilizes primary measurement technique Long proven and unsurpassed humidity control system Highly accurate NIST traceable sensor Sensing system discriminates between dew and contaminants BENEFITS Reduces uncertainty Ease of providing NIST recertification Proven methodology Extremely stable and uniform environment Reliable data Worry-free operation

PRECISE CONTROL WITH CHILLED MIRROR ACCURACY

Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized for large volume calibrations requiring humidity and temperature control within very narrow tolerances.

When specific conditions are required, accuracy, constancy, and uniformity of an atmosphere must be considered. EdgeTech provides an accurate humidity and temperature measurement, while Parameter maintains a precise control constancy and chamber uniformity.

Reach-in systems are equipped with a window in the outer door, a clear inner door, an iris opening (for making adjustments without an inner door opening), and a cable port.

All units are equipped with a Smart Pad controller which includes automatic ramping, alarms, and a digital communications port.


FEATURES

Precise chamber control
Rack-mounted hygrometer
Hygrometer utilizes primary measurement technique
Long proven and unsurpassed humidity control system
Highly accurate NIST traceable sensor
Sensing system discriminates between dew and contaminants


BENEFITS

Reduces uncertainty
Ease of providing NIST recertification
Proven methodology
Extremely stable and uniform environment
Reliable data
Worry-free operation

Supplier's Site

Technical Specifications

  Parameter Generation & Control, Inc.
Product Category Environmental Test Chambers and Rooms
Product Number Series 9540
Product Name 4.5 CU. FT. Calibration Reach-in Stability Chamber
Type Environmental Stability
Configuration Reach-In; Room
Parameters Temperature; Humidity
Features Humidity Control; Programmable; Windows
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Noise Control Products & Testing Chambers // 5G, EMI/EMC, AND RF CHAMBERS - CHAMBERS - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
AGREE Chamber - AHV-408 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Humidity
Temperature Control Cooling
Temperature Range -20 to 150 C (-4 to 302 F)
View Details
Environmental Test Chambers - Z-Plus Tundra - ZP-80-15-SCT/WC - Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity (optional feature)
Features Alarm; Humidity Control (optional feature); Programmable; Logger; Recorder (optional feature); Shelves
View Details
Two Zone Thermal Shock Chamber - ETS4-1CW - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Floor
Parameters Temperature
Features Programmable; Shelves
View Details