Parameter Generation & Control, Inc. 30 CU. FT. Calibration Reach-in Chambers Series 9530

Description
PRECISE CONTROL WITH CHILLED MIRROR ACCURACY Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized for large volume calibrations requiring humidity and temperature control within very narrow tolerances. When specific conditions are required, accuracy, constancy, and uniformity of an atmosphere must be considered. EdgeTech provides an accurate humidity and temperature measurement, while Parameter maintains a precise control constancy and chamber uniformity. Reach-in systems are equipped with a window in the outer door, a clear inner door, an iris opening (for making adjustments without an inner door opening), and a cable port. Walk-ins can be custom sized and arranged with various shelving configurations. Cable ports, windows, and HEPA filtration are also available. All units are equipped with a Smart Pad controller which includes automatic ramping, alarms, and a digital communications port. FEATURES Precise chamber control Rack-mounted hygrometer Hygrometer utilizes primary measurement technique Long proven and unsurpassed humidity control system Highly accurate NIST traceable sensor Sensing system discriminates between dew and contaminants BENEFITS Reduced uncertainty Ease of providing NIST recertification Proven methodology Extremely stable and uniform environment Reliable data Worry-free operation
Description
PRECISE CONTROL WITH CHILLED MIRROR ACCURACY Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized for large volume calibrations requiring humidity and temperature control within very narrow tolerances. When specific conditions are required, accuracy, constancy, and uniformity of an atmosphere must be considered. EdgeTech provides an accurate humidity and temperature measurement, while Parameter maintains a precise control constancy and chamber uniformity. Reach-in systems are equipped with a window in the outer door, a clear inner door, an iris opening (for making adjustments without an inner door opening), and a cable port. Walk-ins can be custom sized and arranged with various shelving configurations. Cable ports, windows, and HEPA filtration are also available. All units are equipped with a Smart Pad controller which includes automatic ramping, alarms, and a digital communications port. FEATURES Precise chamber control Rack-mounted hygrometer Hygrometer utilizes primary measurement technique Long proven and unsurpassed humidity control system Highly accurate NIST traceable sensor Sensing system discriminates between dew and contaminants BENEFITS Reduced uncertainty Ease of providing NIST recertification Proven methodology Extremely stable and uniform environment Reliable data Worry-free operation

Suppliers

Company
Product
Description
Supplier Links
30 CU. FT. Calibration Reach-in Chambers - Series 9530 - Parameter Generation & Control, Inc.
Black Mountain, NC, USA
30 CU. FT. Calibration Reach-in Chambers
Series 9530
30 CU. FT. Calibration Reach-in Chambers Series 9530
PRECISE CONTROL WITH CHILLED MIRROR ACCURACY Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized for large volume calibrations requiring humidity and temperature control within very narrow tolerances. When specific conditions are required, accuracy, constancy, and uniformity of an atmosphere must be considered. EdgeTech provides an accurate humidity and temperature measurement, while Parameter maintains a precise control constancy and chamber uniformity. Reach-in systems are equipped with a window in the outer door, a clear inner door, an iris opening (for making adjustments without an inner door opening), and a cable port. Walk-ins can be custom sized and arranged with various shelving configurations. Cable ports, windows, and HEPA filtration are also available. All units are equipped with a Smart Pad controller which includes automatic ramping, alarms, and a digital communications port. FEATURES Precise chamber control Rack-mounted hygrometer Hygrometer utilizes primary measurement technique Long proven and unsurpassed humidity control system Highly accurate NIST traceable sensor Sensing system discriminates between dew and contaminants BENEFITS Reduced uncertainty Ease of providing NIST recertification Proven methodology Extremely stable and uniform environment Reliable data Worry-free operation

PRECISE CONTROL WITH CHILLED MIRROR ACCURACY

Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized for large volume calibrations requiring humidity and temperature control within very narrow tolerances.

When specific conditions are required, accuracy, constancy, and uniformity of an atmosphere must be considered. EdgeTech provides an accurate humidity and temperature measurement, while Parameter maintains a precise control constancy and chamber uniformity.

Reach-in systems are equipped with a window in the outer door, a clear inner door, an iris opening (for making adjustments without an inner door opening), and a cable port.

Walk-ins can be custom sized and arranged with various shelving configurations. Cable ports, windows, and HEPA filtration are also available.

All units are equipped with a Smart Pad controller which includes automatic ramping, alarms, and a digital communications port.


FEATURES

Precise chamber control
Rack-mounted hygrometer
Hygrometer utilizes primary measurement technique
Long proven and unsurpassed humidity control system
Highly accurate NIST traceable sensor
Sensing system discriminates between dew and contaminants


BENEFITS

Reduced uncertainty
Ease of providing NIST recertification
Proven methodology
Extremely stable and uniform environment
Reliable data
Worry-free operation

Supplier's Site

Technical Specifications

  Parameter Generation & Control, Inc.
Product Category Environmental Test Chambers and Rooms
Product Number Series 9530
Product Name 30 CU. FT. Calibration Reach-in Chambers
Type Environmental Stability
Configuration Reach-In; Room
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Programmable; Shelves (optional feature); Windows
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Noise Control Products & Testing Chambers // 5G, EMI/EMC, AND RF CHAMBERS - CHAMBERS - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
High-low Temp. (Humidity) explosion proof Test Chamber -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Humidity
Features Lights; Windows
Temperature Control Heating; Cooling
View Details
T Series Ultra Low Temperature Freezers - T-37 - Cincinnati Sub-Zero Products
Specs
Configuration Floor; Other; Top-Loading
Parameters Temperature
Features Lights; Running Time Meter, Soak Timer
View Details
Solid Wak-in Test Chamber - EWS499 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Walk-In
Parameters Temperature; Humidity (optional feature)
Features Humidity Control (optional feature); Programmable; Lights; Windows
View Details