Parameter Generation & Control, Inc. 30 CU. FT. Calibration Chamber Series 9530

Description
PRECISE CONTROL WITH CHILLED MIRROR ACCURACY Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized for large volume calibrations requiring humidity and temperature control within very narrow tolerances. When specific conditions are required, accuracy, constancy, and uniformity of an atmosphere must be considered. EdgeTech provides an accurate humidity and temperature measurement, while Parameter maintains a precise control constancy and chamber uniformity. Reach-in systems are equipped with a window in the outer door, a clear inner door, an iris opening (for making adjustments without an inner door opening), and a cable port. Walk-ins can be custom sized and arranged with various shelving configurations. Cable ports, windows, and HEPA filtration are also available. All units are equipped with a Smart Pad controller which includes automatic ramping, alarms, and a digital communications port. FEATURES Precise chamber control Rack-mounted hygrometer Hygrometer utilizes primary measurement technique Long proven and unsurpassed humidity control system Highly accurate NIST traceable sensor Sensing system discriminates between dew and contaminants BENEFITS Reduced uncertainty Ease of providing NIST recertification Proven methodology Extremely stable and uniform environment Reliable data Worry-free operation
Description
PRECISE CONTROL WITH CHILLED MIRROR ACCURACY Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized for large volume calibrations requiring humidity and temperature control within very narrow tolerances. When specific conditions are required, accuracy, constancy, and uniformity of an atmosphere must be considered. EdgeTech provides an accurate humidity and temperature measurement, while Parameter maintains a precise control constancy and chamber uniformity. Reach-in systems are equipped with a window in the outer door, a clear inner door, an iris opening (for making adjustments without an inner door opening), and a cable port. Walk-ins can be custom sized and arranged with various shelving configurations. Cable ports, windows, and HEPA filtration are also available. All units are equipped with a Smart Pad controller which includes automatic ramping, alarms, and a digital communications port. FEATURES Precise chamber control Rack-mounted hygrometer Hygrometer utilizes primary measurement technique Long proven and unsurpassed humidity control system Highly accurate NIST traceable sensor Sensing system discriminates between dew and contaminants BENEFITS Reduced uncertainty Ease of providing NIST recertification Proven methodology Extremely stable and uniform environment Reliable data Worry-free operation

Suppliers

Company
Product
Description
Supplier Links
30 CU. FT. Calibration Chamber - Series 9530 - Parameter Generation & Control, Inc.
Black Mountain, NC, USA
30 CU. FT. Calibration Chamber
Series 9530
30 CU. FT. Calibration Chamber Series 9530
PRECISE CONTROL WITH CHILLED MIRROR ACCURACY Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized for large volume calibrations requiring humidity and temperature control within very narrow tolerances. When specific conditions are required, accuracy, constancy, and uniformity of an atmosphere must be considered. EdgeTech provides an accurate humidity and temperature measurement, while Parameter maintains a precise control constancy and chamber uniformity. Reach-in systems are equipped with a window in the outer door, a clear inner door, an iris opening (for making adjustments without an inner door opening), and a cable port. Walk-ins can be custom sized and arranged with various shelving configurations. Cable ports, windows, and HEPA filtration are also available. All units are equipped with a Smart Pad controller which includes automatic ramping, alarms, and a digital communications port. FEATURES Precise chamber control Rack-mounted hygrometer Hygrometer utilizes primary measurement technique Long proven and unsurpassed humidity control system Highly accurate NIST traceable sensor Sensing system discriminates between dew and contaminants BENEFITS Reduced uncertainty Ease of providing NIST recertification Proven methodology Extremely stable and uniform environment Reliable data Worry-free operation

PRECISE CONTROL WITH CHILLED MIRROR ACCURACY

Parameter Generation & Control, in partnership with EdgeTech, provides large volume calibration chambers that combine the quality and durability of the Parameter line with the proven technology of the EdgeTech hygrometer. These chambers are utilized for large volume calibrations requiring humidity and temperature control within very narrow tolerances.

When specific conditions are required, accuracy, constancy, and uniformity of an atmosphere must be considered. EdgeTech provides an accurate humidity and temperature measurement, while Parameter maintains a precise control constancy and chamber uniformity.

Reach-in systems are equipped with a window in the outer door, a clear inner door, an iris opening (for making adjustments without an inner door opening), and a cable port.

Walk-ins can be custom sized and arranged with various shelving configurations. Cable ports, windows, and HEPA filtration are also available.

All units are equipped with a Smart Pad controller which includes automatic ramping, alarms, and a digital communications port.


FEATURES

Precise chamber control
Rack-mounted hygrometer
Hygrometer utilizes primary measurement technique
Long proven and unsurpassed humidity control system
Highly accurate NIST traceable sensor
Sensing system discriminates between dew and contaminants


BENEFITS

Reduced uncertainty
Ease of providing NIST recertification
Proven methodology
Extremely stable and uniform environment
Reliable data
Worry-free operation

Supplier's Site

Technical Specifications

  Parameter Generation & Control, Inc.
Product Category Calibration Instruments
Product Number Series 9530
Product Name 30 CU. FT. Calibration Chamber
Calibrator Style Fixed
Environmental Properties Humidity/ Moisture/ Dew Point; Temperature
User Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Automated Tuner - XT981HL16 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 8.00E9 Hz
Electrical Properties Resistance/ Impedance
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details