Parameter Generation & Control, Inc. 250-400 CFM Vertical Conditioner Series 9224

Description
Precise control in a compact package Parameter’s humidity generating systems are unique. Humidifying, dehumidifying, heating, cooling, and circulation capabilities are all packaged in one self-contained unit. This unit is specifically designed to provide 250-400 CFM of conditioned air to small rooms and reach-in chambers. The conditioner is designed to produce very precise humidity and temperature control. Since this generating unit is self-contained, it can be easily used to condition existing spaces, small walk- in rooms, and custom chambers. This unit is a great choice if you do not have ceiling space above to house a conditioner. This vertical unit attaches directly to the wall of the room to minimize floor space required. The 250 to 400 CFM unit is one of our smaller conditioners and is designed to easily connect to the conditioned space. This unit does not require compressed air or ultra pure water (tap water is generally fine). The interior and exterior are constructed of corrosion-resistant stainless steel. Low watt-density heaters also contribute to the unit’s durability. Various safety devices are also included. The conditioner is controlled by Parameter’s Smart Pad, a user-friendly system that provides optimum accuracy and control. The Smart Pad is equipped with direct readings for both temperature and humidity. It also features 60 segment programming for automatic cycling. High-low or deviation alarms and serial communications port (with software) are standard. FEATURES Precise temperature and humidity control High grade temperature compensated humidity sensor Stainless steel construction High-low or deviation alarms Compact package BENEFITS Consistent and accurate results Confidence in the measured condition Durability Security and safety Easy application System is designed for connection to: 10 or 25 cubic foot Parameter reach-in chamber. Existing reach-in chambers. Walk-in rooms. (existing or provided by Parameter)
Description
Precise control in a compact package Parameter’s humidity generating systems are unique. Humidifying, dehumidifying, heating, cooling, and circulation capabilities are all packaged in one self-contained unit. This unit is specifically designed to provide 250-400 CFM of conditioned air to small rooms and reach-in chambers. The conditioner is designed to produce very precise humidity and temperature control. Since this generating unit is self-contained, it can be easily used to condition existing spaces, small walk- in rooms, and custom chambers. This unit is a great choice if you do not have ceiling space above to house a conditioner. This vertical unit attaches directly to the wall of the room to minimize floor space required. The 250 to 400 CFM unit is one of our smaller conditioners and is designed to easily connect to the conditioned space. This unit does not require compressed air or ultra pure water (tap water is generally fine). The interior and exterior are constructed of corrosion-resistant stainless steel. Low watt-density heaters also contribute to the unit’s durability. Various safety devices are also included. The conditioner is controlled by Parameter’s Smart Pad, a user-friendly system that provides optimum accuracy and control. The Smart Pad is equipped with direct readings for both temperature and humidity. It also features 60 segment programming for automatic cycling. High-low or deviation alarms and serial communications port (with software) are standard. FEATURES Precise temperature and humidity control High grade temperature compensated humidity sensor Stainless steel construction High-low or deviation alarms Compact package BENEFITS Consistent and accurate results Confidence in the measured condition Durability Security and safety Easy application System is designed for connection to: 10 or 25 cubic foot Parameter reach-in chamber. Existing reach-in chambers. Walk-in rooms. (existing or provided by Parameter)

Suppliers

Company
Product
Description
Supplier Links
250-400 CFM Vertical Conditioner - Series 9224 - Parameter Generation & Control, Inc.
Black Mountain, NC, USA
250-400 CFM Vertical Conditioner
Series 9224
250-400 CFM Vertical Conditioner Series 9224
Precise control in a compact package Parameter’s humidity generating systems are unique. Humidifying, dehumidifying, heating, cooling, and circulation capabilities are all packaged in one self-contained unit. This unit is specifically designed to provide 250-400 CFM of conditioned air to small rooms and reach-in chambers. The conditioner is designed to produce very precise humidity and temperature control. Since this generating unit is self-contained, it can be easily used to condition existing spaces, small walk- in rooms, and custom chambers. This unit is a great choice if you do not have ceiling space above to house a conditioner. This vertical unit attaches directly to the wall of the room to minimize floor space required. The 250 to 400 CFM unit is one of our smaller conditioners and is designed to easily connect to the conditioned space. This unit does not require compressed air or ultra pure water (tap water is generally fine). The interior and exterior are constructed of corrosion-resistant stainless steel. Low watt-density heaters also contribute to the unit’s durability. Various safety devices are also included. The conditioner is controlled by Parameter’s Smart Pad, a user-friendly system that provides optimum accuracy and control. The Smart Pad is equipped with direct readings for both temperature and humidity. It also features 60 segment programming for automatic cycling. High-low or deviation alarms and serial communications port (with software) are standard. FEATURES Precise temperature and humidity control High grade temperature compensated humidity sensor Stainless steel construction High-low or deviation alarms Compact package BENEFITS Consistent and accurate results Confidence in the measured condition Durability Security and safety Easy application System is designed for connection to: 10 or 25 cubic foot Parameter reach-in chamber. Existing reach-in chambers. Walk-in rooms. (existing or provided by Parameter)

Precise control in a compact package

Parameter’s humidity generating systems are unique. Humidifying, dehumidifying, heating, cooling, and circulation capabilities are all packaged in one self-contained unit. This unit is specifically designed to provide 250-400 CFM of conditioned air to small rooms and reach-in chambers. The conditioner is designed to produce very precise humidity and temperature control.

Since this generating unit is self-contained, it can be easily used to condition existing spaces, small walk- in rooms, and custom chambers. This unit is a great choice if you do not have ceiling space above to house a conditioner. This vertical unit attaches directly to the wall of the room to minimize floor space required.

The 250 to 400 CFM unit is one of our smaller conditioners and is designed to easily connect to the conditioned space. This unit does not require compressed air or ultra pure water (tap water is generally fine). The interior and exterior are constructed of corrosion-resistant stainless steel. Low watt-density heaters also contribute to the unit’s durability. Various safety devices are also included.

The conditioner is controlled by Parameter’s Smart Pad, a user-friendly system that provides optimum accuracy and control. The Smart Pad is equipped with direct readings for both temperature and humidity. It also features 60 segment programming for automatic cycling. High-low or deviation alarms and serial communications port (with software) are standard.


FEATURES

Precise temperature and humidity control
High grade temperature compensated humidity sensor
Stainless steel construction
High-low or deviation alarms
Compact package


BENEFITS

Consistent and accurate results
Confidence in the measured condition
Durability
Security and safety
Easy application


System is designed for connection to:

10 or 25 cubic foot Parameter reach-in chamber.
Existing reach-in chambers.
Walk-in rooms. (existing or provided by Parameter)

Supplier's Site

Technical Specifications

  Parameter Generation & Control, Inc.
Product Category Air Conditioners
Product Number Series 9224
Product Name 250-400 CFM Vertical Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3245A460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details