Parameter Generation & Control, Inc. 40 CU. FT. Reach-in Temperature Control Chambers Series 7911

Description
AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter Series 7911 40 cubic foot chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. The 7911 series chamber has been designed with an exceptional heat exchange system that takes the refrigeration coil out of the process air stream to enhance the long-term performance of this chamber. These test chambers are designed to accurately produce those temperature and humidity conditions required for applications such as stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission. Applications are found in such diverse industries as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and wherever precise humidity and temperature replications are required. The interior and exterior chamber is constructed of very durable, corrosion resistant 316 stainless steel. Low watt density heaters are used that also contribute to the unit’s longer life. Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to vertical. Other options include extended ranges, chart recorders, a window in the outer door, and a clear inner door with optional iris opening. All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation.
Description
AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter Series 7911 40 cubic foot chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. The 7911 series chamber has been designed with an exceptional heat exchange system that takes the refrigeration coil out of the process air stream to enhance the long-term performance of this chamber. These test chambers are designed to accurately produce those temperature and humidity conditions required for applications such as stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission. Applications are found in such diverse industries as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and wherever precise humidity and temperature replications are required. The interior and exterior chamber is constructed of very durable, corrosion resistant 316 stainless steel. Low watt density heaters are used that also contribute to the unit’s longer life. Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to vertical. Other options include extended ranges, chart recorders, a window in the outer door, and a clear inner door with optional iris opening. All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation.

Suppliers

Company
Product
Description
Supplier Links
40 CU. FT. Reach-in Temperature Control Chambers - Series 7911 - Parameter Generation & Control, Inc.
Black Mountain, NC, USA
40 CU. FT. Reach-in Temperature Control Chambers
Series 7911
40 CU. FT. Reach-in Temperature Control Chambers Series 7911
AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter Series 7911 40 cubic foot chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. The 7911 series chamber has been designed with an exceptional heat exchange system that takes the refrigeration coil out of the process air stream to enhance the long-term performance of this chamber. These test chambers are designed to accurately produce those temperature and humidity conditions required for applications such as stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission. Applications are found in such diverse industries as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and wherever precise humidity and temperature replications are required. The interior and exterior chamber is constructed of very durable, corrosion resistant 316 stainless steel. Low watt density heaters are used that also contribute to the unit’s longer life. Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to vertical. Other options include extended ranges, chart recorders, a window in the outer door, and a clear inner door with optional iris opening. All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation.

AN UNSURPASSED RH CONTROL OF ±0.5%

The Parameter Series 7911 40 cubic foot chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity.

The 7911 series chamber has been designed with an exceptional heat exchange system that takes the refrigeration coil out of the process air stream to enhance the long-term performance of this chamber.
These test chambers are designed to accurately produce those temperature and humidity conditions required for applications such as stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission.

Applications are found in such diverse industries as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and wherever precise humidity and temperature replications are required.

The interior and exterior chamber is constructed of very durable, corrosion resistant 316 stainless steel. Low watt density heaters are used that also contribute to the unit’s longer life.

Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to vertical. Other options include extended ranges, chart recorders, a window in the outer door, and a clear inner door with optional iris opening.

All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation.

Supplier's Site

Technical Specifications

  Parameter Generation & Control, Inc.
Product Category Environmental Test Chambers and Rooms
Product Number Series 7911
Product Name 40 CU. FT. Reach-in Temperature Control Chambers
Type Environmental Stability
Configuration Reach-In; Room
Parameters Temperature; Humidity
Features Humidity Control; Programmable; Logger (optional feature); Recorder (optional feature); Shelves (optional feature); Windows; Extended Ranges
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Pre-Scan Emissions/Immunity Chambers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Configuration Walk-In
Parameters Sound; Emissions; Radiated Immunity
Features Lights
View Details
Vibration Test Chamber - CV-32-6-6 - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity; Vibration
Features Alarm; Humidity Control; Programmable; Lights; Windows; Running Time Meter
View Details
Solid Wak-in Test Chamber - EWS499 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Walk-In
Parameters Temperature; Humidity (optional feature)
Features Humidity Control (optional feature); Programmable; Lights; Windows
View Details