Parameter Generation & Control, Inc. 25 CU. FT. Textile Conditioning Unit Series 7254

Description
AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter Series 7254 25-cubic foot textile chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. The textile conditioning unit is specifically designed to maintain the required textile specifications for temperature and relative humidity. This system is equipped with a series of sample holders to maintain up to 72 textile samples. Parameter’s humidity generating systems are unique. By utilizing the “two temperature” method of control, Parameter is able to create an unrivaled stable environment. Three parameters must be considered to meet key specifications: control constancy, chamber uniformity and sensor accuracy. Many companies control to ±2%, however, they neglect sensor accuracy and chamber uniformity. Parameter takes into consideration all three variables, making the specified tolerance of ±1°C and ±2% RH truly attainable. This system is constructed with durable, corrosion-resistant stainless steel. Low watt-density heaters and various safety cutouts are included. A highly precise, digital hygrometer (temperature compensated) provides state-of-the-art accuracy while a user-friendly Smart Pad provides optimum control. Our controller also features 60-segment programming, high/low (or deviation) alarms, and a serial communications port.
Description
AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter Series 7254 25-cubic foot textile chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. The textile conditioning unit is specifically designed to maintain the required textile specifications for temperature and relative humidity. This system is equipped with a series of sample holders to maintain up to 72 textile samples. Parameter’s humidity generating systems are unique. By utilizing the “two temperature” method of control, Parameter is able to create an unrivaled stable environment. Three parameters must be considered to meet key specifications: control constancy, chamber uniformity and sensor accuracy. Many companies control to ±2%, however, they neglect sensor accuracy and chamber uniformity. Parameter takes into consideration all three variables, making the specified tolerance of ±1°C and ±2% RH truly attainable. This system is constructed with durable, corrosion-resistant stainless steel. Low watt-density heaters and various safety cutouts are included. A highly precise, digital hygrometer (temperature compensated) provides state-of-the-art accuracy while a user-friendly Smart Pad provides optimum control. Our controller also features 60-segment programming, high/low (or deviation) alarms, and a serial communications port.

Suppliers

Company
Product
Description
Supplier Links
25 CU. FT. Textile Conditioning Unit - Series 7254 - Parameter Generation & Control, Inc.
Black Mountain, NC, USA
25 CU. FT. Textile Conditioning Unit
Series 7254
25 CU. FT. Textile Conditioning Unit Series 7254
AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter Series 7254 25-cubic foot textile chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. The textile conditioning unit is specifically designed to maintain the required textile specifications for temperature and relative humidity. This system is equipped with a series of sample holders to maintain up to 72 textile samples. Parameter’s humidity generating systems are unique. By utilizing the “two temperature” method of control, Parameter is able to create an unrivaled stable environment. Three parameters must be considered to meet key specifications: control constancy, chamber uniformity and sensor accuracy. Many companies control to ±2%, however, they neglect sensor accuracy and chamber uniformity. Parameter takes into consideration all three variables, making the specified tolerance of ±1°C and ±2% RH truly attainable. This system is constructed with durable, corrosion-resistant stainless steel. Low watt-density heaters and various safety cutouts are included. A highly precise, digital hygrometer (temperature compensated) provides state-of-the-art accuracy while a user-friendly Smart Pad provides optimum control. Our controller also features 60-segment programming, high/low (or deviation) alarms, and a serial communications port.

AN UNSURPASSED RH CONTROL OF ±0.5%

The Parameter Series 7254 25-cubic foot textile chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity.

The textile conditioning unit is specifically designed to maintain the required textile specifications for temperature and relative humidity. This system is equipped with a series of sample holders to maintain up to 72 textile samples.

Parameter’s humidity generating systems are unique. By utilizing the “two temperature” method of control, Parameter is able to create an unrivaled stable environment.

Three parameters must be considered to meet key specifications: control constancy, chamber uniformity and sensor accuracy. Many companies control to ±2%, however, they neglect sensor accuracy and chamber uniformity. Parameter takes into consideration all three variables, making the specified tolerance of ±1°C and ±2% RH truly attainable.

This system is constructed with durable, corrosion-resistant stainless steel. Low watt-density heaters and various safety cutouts are included.

A highly precise, digital hygrometer (temperature compensated) provides state-of-the-art accuracy while a user-friendly Smart Pad provides optimum control. Our controller also features 60-segment programming, high/low (or deviation) alarms, and a serial communications port.

Supplier's Site

Technical Specifications

  Parameter Generation & Control, Inc.
Product Category Environmental Test Chambers and Rooms
Product Number Series 7254
Product Name 25 CU. FT. Textile Conditioning Unit
Type Environmental Stability
Configuration Reach-In; Room
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Programmable; Windows
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

 - Anechoic Tapered Chamber - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
Rain Test Chamber -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Features Alarm; Lights
Depth 59.1 inch (1500 mm)
Width 47.2 inch (1200 mm)
View Details
Environmental Test Chambers - Z-Plus Tundra - ZP-80-6-SCT/WC - Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity (optional feature)
Features Alarm; Humidity Control (optional feature); Programmable; Logger; Recorder (optional feature); Shelves
View Details
Advanced Battery Chamber Next -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Type Environmental Stability
Configuration Floor; Reach-In
Parameters Temperature
View Details