Parameter Generation & Control, Inc. 10 CU. FT. Reach-in Stability Chamber Series 7104

Description
AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter’s test chambers are designed to accurately produce the temperature and humidity conditions required for applications including stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission. Applications for the 7000 Series units include diverse industries, such as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and anywhere precise humidity control and temperature replications are required. The interior chamber of each unit is constructed of a very durable, corrosion resistant 316 stainless steel. Low watt density heaters are used that also contribute to the unit’s longer life. Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to a vertical flow. Outer door window is standard. Additional options include extended ranges and chart recorders. System includes free logging software. All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation. FEATURES RH control constancy of ±0.5% Temperature control constancy of ±0.2°C Various safety cut-offs 316 stainless interior chamber User-friendly digital Controller with logging software BENEFITS Extremely stable and uniform environment Maintain superior constancy and uniformity Secure and safe Longevity of equipment; corrosion resistant Ease of operation
Description
AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter’s test chambers are designed to accurately produce the temperature and humidity conditions required for applications including stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission. Applications for the 7000 Series units include diverse industries, such as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and anywhere precise humidity control and temperature replications are required. The interior chamber of each unit is constructed of a very durable, corrosion resistant 316 stainless steel. Low watt density heaters are used that also contribute to the unit’s longer life. Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to a vertical flow. Outer door window is standard. Additional options include extended ranges and chart recorders. System includes free logging software. All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation. FEATURES RH control constancy of ±0.5% Temperature control constancy of ±0.2°C Various safety cut-offs 316 stainless interior chamber User-friendly digital Controller with logging software BENEFITS Extremely stable and uniform environment Maintain superior constancy and uniformity Secure and safe Longevity of equipment; corrosion resistant Ease of operation

Suppliers

Company
Product
Description
Supplier Links
10 CU. FT. Reach-in Stability Chamber - Series 7104 - Parameter Generation & Control, Inc.
Black Mountain, NC, USA
10 CU. FT. Reach-in Stability Chamber
Series 7104
10 CU. FT. Reach-in Stability Chamber Series 7104
AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter’s test chambers are designed to accurately produce the temperature and humidity conditions required for applications including stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission. Applications for the 7000 Series units include diverse industries, such as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and anywhere precise humidity control and temperature replications are required. The interior chamber of each unit is constructed of a very durable, corrosion resistant 316 stainless steel. Low watt density heaters are used that also contribute to the unit’s longer life. Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to a vertical flow. Outer door window is standard. Additional options include extended ranges and chart recorders. System includes free logging software. All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation. FEATURES RH control constancy of ±0.5% Temperature control constancy of ±0.2°C Various safety cut-offs 316 stainless interior chamber User-friendly digital Controller with logging software BENEFITS Extremely stable and uniform environment Maintain superior constancy and uniformity Secure and safe Longevity of equipment; corrosion resistant Ease of operation

AN UNSURPASSED RH CONTROL OF ±0.5%

The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity.

Parameter’s test chambers are designed to accurately produce the temperature and humidity conditions required for applications including stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission.

Applications for the 7000 Series units include diverse industries, such as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and anywhere precise humidity control and temperature replications are required.

The interior chamber of each unit is constructed of a very durable, corrosion resistant 316 stainless steel. Low watt density heaters are used that also contribute to the unit’s longer life.

Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to a vertical flow. Outer door window is standard. Additional options include extended ranges and chart recorders. System includes free logging software.

All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation.


FEATURES

RH control constancy of ±0.5%
Temperature control constancy of ±0.2°C
Various safety cut-offs
316 stainless interior chamber
User-friendly digital Controller with logging software


BENEFITS

Extremely stable and uniform environment
Maintain superior constancy and uniformity
Secure and safe
Longevity of equipment; corrosion resistant
Ease of operation

Supplier's Site

Technical Specifications

  Parameter Generation & Control, Inc.
Product Category Environmental Test Chambers and Rooms
Product Number Series 7104
Product Name 10 CU. FT. Reach-in Stability Chamber
Type Environmental Stability
Configuration Reach-In; Room
Parameters Temperature; Humidity
Features Humidity Control; Programmable; Logger; Recorder (optional feature); Windows; Extended Ranges
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

VOC Emissions Test Chamber -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
View Details
Celsius EVO - celsius-evo - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Configuration Floor
Parameters Temperature
Temperature Control Heating; Cooling
View Details
RFID Chamber -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Configuration Walk-In
Depth 84.0 inch (2134 mm)
Width 60.0 inch (1524 mm)
View Details
Rapid Oxygen Control Chambers - VelO2x 510 - Baker
Specs
Type Environmental Stability
Configuration Benchtop
Features Shelves; Windows
View Details