Parameter Generation & Control, Inc. 6 CU. FT. Reach-in Humidity and Temperature Chamber Series 7064

Description
AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter’s test chambers are designed to accurately produce the temperature and humidity conditions required for applications including stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission. Applications for the 7000 Series units include diverse industries, such as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and anywhere precise humidity control and temperature replications are required. The interior chamber of each unit is constructed of a very durable, corrosion resistant 316 stainless steel. Low watt density heaters are used that also contribute to the unit’s longer life. Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to a vertical flow. Additional options include extended ranges, chart recorders, outer door window, or clear inner door with optional iris opening. System includes free logging software. All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation. FEATURES RH control constancy of ±0.5% Temperature control constancy of ±0.2°C Various safety cut-offs 316 stainless interior chamber User-friendly digital controller with logging software BENEFITS Extremely stable and uniform environment Maintain superior constancy and uniformity Secure and safe Longevity of equipment; corrosion resistant Ease of operation
Description
AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter’s test chambers are designed to accurately produce the temperature and humidity conditions required for applications including stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission. Applications for the 7000 Series units include diverse industries, such as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and anywhere precise humidity control and temperature replications are required. The interior chamber of each unit is constructed of a very durable, corrosion resistant 316 stainless steel. Low watt density heaters are used that also contribute to the unit’s longer life. Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to a vertical flow. Additional options include extended ranges, chart recorders, outer door window, or clear inner door with optional iris opening. System includes free logging software. All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation. FEATURES RH control constancy of ±0.5% Temperature control constancy of ±0.2°C Various safety cut-offs 316 stainless interior chamber User-friendly digital controller with logging software BENEFITS Extremely stable and uniform environment Maintain superior constancy and uniformity Secure and safe Longevity of equipment; corrosion resistant Ease of operation

Suppliers

Company
Product
Description
Supplier Links
6 CU. FT. Reach-in Humidity and Temperature Chamber - Series 7064 - Parameter Generation & Control, Inc.
Black Mountain, NC, USA
6 CU. FT. Reach-in Humidity and Temperature Chamber
Series 7064
6 CU. FT. Reach-in Humidity and Temperature Chamber Series 7064
AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter’s test chambers are designed to accurately produce the temperature and humidity conditions required for applications including stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission. Applications for the 7000 Series units include diverse industries, such as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and anywhere precise humidity control and temperature replications are required. The interior chamber of each unit is constructed of a very durable, corrosion resistant 316 stainless steel. Low watt density heaters are used that also contribute to the unit’s longer life. Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to a vertical flow. Additional options include extended ranges, chart recorders, outer door window, or clear inner door with optional iris opening. System includes free logging software. All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation. FEATURES RH control constancy of ±0.5% Temperature control constancy of ±0.2°C Various safety cut-offs 316 stainless interior chamber User-friendly digital controller with logging software BENEFITS Extremely stable and uniform environment Maintain superior constancy and uniformity Secure and safe Longevity of equipment; corrosion resistant Ease of operation

AN UNSURPASSED RH CONTROL OF ±0.5%

The Parameter 7000 series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter’s test chambers are designed to accurately produce the temperature and humidity conditions required for applications including stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission. Applications for the 7000 Series units include diverse industries, such as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and anywhere precise humidity control and temperature replications are required. The interior chamber of each unit is constructed of a very durable, corrosion resistant 316 stainless steel. Low watt density heaters are used that also contribute to the unit’s longer life. Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to a vertical flow. Additional options include extended ranges, chart recorders, outer door window, or clear inner door with optional iris opening. System includes free logging software. All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation.


FEATURES

RH control constancy of ±0.5% Temperature control constancy of ±0.2°C Various safety cut-offs 316 stainless interior chamber User-friendly digital controller with logging software


BENEFITS

Extremely stable and uniform environment Maintain superior constancy and uniformity Secure and safe Longevity of equipment; corrosion resistant Ease of operation

Supplier's Site

Technical Specifications

  Parameter Generation & Control, Inc.
Product Category Environmental Test Chambers and Rooms
Product Number Series 7064
Product Name 6 CU. FT. Reach-in Humidity and Temperature Chamber
Type Environmental Stability
Configuration Reach-In; Room
Parameters Temperature; Humidity
Features Humidity Control; Programmable; Logger (optional feature); Recorder (optional feature); Windows; Extended Ranges
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

FieldClima Stability Series -  - Aralab
Specs
Type Environmental Stability
Configuration Floor; Walk-In
Parameters Temperature; Humidity
View Details
Noise Control Products & Testing Chambers // 5G, EMI/EMC, AND RF CHAMBERS - CHAMBERS - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
Salt Spray Test Chamber -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Corrosion
Features Programmable
Temperature Range 5 to 50 C (41 to 122 F)
View Details
HALT and HASS Chamber - TC 2.0 - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Type Environmental Stability
Configuration Floor
Parameters Temperature; Vibration
View Details