Parameter Generation & Control, Inc. Parameter Generation and Control Textile Conditioning Unit Series 7024

Description
EXTREMELY FAST CONDITIONING TIMES WITH PRECISE CONTROL Parameter’s textile conditioning unit will bring samples to equilibrium within 1 to 3 minutes. The unit is specifically designed to rapidly bring textile samples to the standard condition of 21°C and 65% RH. Parameter’s humidity generating systems are unique. By utilizing the two temperature method of control, Parameter is able to create an unrivaled stable environment. Three parameters must be considered to meet key specifications: control constancy, chamber uniformity and sensor accuracy. Many companies control to ±2%, however, they neglect sensor accuracy and chamber uniformity. Parameter takes into consideration all three variables, making the specified tolerance of ±1°C and ±2% RH truly attainable. The system is constructed with durable, corrosion resistant stainless steel. Low watt density heaters and multiple safety cutoffs are included. The unit is available with two 24” D65 fluorescent bulbs mounted externally on top of the unit, allowing them to shine through a lens on to the sample drawers. A highly precise, digital hygrometer (temperature compensated) provides state-of-the-art accuracy while a user-friendly Smart Pad provides optimum control. Our controller also features 60-segment programming, high/low (or deviation) alarms, and a serial communications port. FEATURES 1 to 3 minute conditioning times Precise control Stainless steel construction Sample timer BENEFITS Quick on-line color decisions Attains specification (even when considering control, uniformity and accuracy) Durability Ease of use
Description
EXTREMELY FAST CONDITIONING TIMES WITH PRECISE CONTROL Parameter’s textile conditioning unit will bring samples to equilibrium within 1 to 3 minutes. The unit is specifically designed to rapidly bring textile samples to the standard condition of 21°C and 65% RH. Parameter’s humidity generating systems are unique. By utilizing the two temperature method of control, Parameter is able to create an unrivaled stable environment. Three parameters must be considered to meet key specifications: control constancy, chamber uniformity and sensor accuracy. Many companies control to ±2%, however, they neglect sensor accuracy and chamber uniformity. Parameter takes into consideration all three variables, making the specified tolerance of ±1°C and ±2% RH truly attainable. The system is constructed with durable, corrosion resistant stainless steel. Low watt density heaters and multiple safety cutoffs are included. The unit is available with two 24” D65 fluorescent bulbs mounted externally on top of the unit, allowing them to shine through a lens on to the sample drawers. A highly precise, digital hygrometer (temperature compensated) provides state-of-the-art accuracy while a user-friendly Smart Pad provides optimum control. Our controller also features 60-segment programming, high/low (or deviation) alarms, and a serial communications port. FEATURES 1 to 3 minute conditioning times Precise control Stainless steel construction Sample timer BENEFITS Quick on-line color decisions Attains specification (even when considering control, uniformity and accuracy) Durability Ease of use

Suppliers

Company
Product
Description
Supplier Links
Parameter Generation and Control Textile Conditioning Unit - Series 7024 - Parameter Generation & Control, Inc.
Black Mountain, NC, USA
Parameter Generation and Control Textile Conditioning Unit
Series 7024
Parameter Generation and Control Textile Conditioning Unit Series 7024
EXTREMELY FAST CONDITIONING TIMES WITH PRECISE CONTROL Parameter’s textile conditioning unit will bring samples to equilibrium within 1 to 3 minutes. The unit is specifically designed to rapidly bring textile samples to the standard condition of 21°C and 65% RH. Parameter’s humidity generating systems are unique. By utilizing the two temperature method of control, Parameter is able to create an unrivaled stable environment. Three parameters must be considered to meet key specifications: control constancy, chamber uniformity and sensor accuracy. Many companies control to ±2%, however, they neglect sensor accuracy and chamber uniformity. Parameter takes into consideration all three variables, making the specified tolerance of ±1°C and ±2% RH truly attainable. The system is constructed with durable, corrosion resistant stainless steel. Low watt density heaters and multiple safety cutoffs are included. The unit is available with two 24” D65 fluorescent bulbs mounted externally on top of the unit, allowing them to shine through a lens on to the sample drawers. A highly precise, digital hygrometer (temperature compensated) provides state-of-the-art accuracy while a user-friendly Smart Pad provides optimum control. Our controller also features 60-segment programming, high/low (or deviation) alarms, and a serial communications port. FEATURES 1 to 3 minute conditioning times Precise control Stainless steel construction Sample timer BENEFITS Quick on-line color decisions Attains specification (even when considering control, uniformity and accuracy) Durability Ease of use

EXTREMELY FAST CONDITIONING TIMES WITH PRECISE CONTROL

Parameter’s textile conditioning unit will bring samples to equilibrium within 1 to 3 minutes. The unit is specifically designed to rapidly bring textile samples to the standard condition of 21°C and 65% RH.

Parameter’s humidity generating systems are unique. By utilizing the two temperature method of control, Parameter is able to create an unrivaled stable environment.

Three parameters must be considered to meet key specifications: control constancy, chamber uniformity and sensor accuracy. Many companies control to ±2%, however, they neglect sensor accuracy and chamber uniformity. Parameter takes into consideration all three variables, making the specified tolerance of ±1°C and ±2% RH truly attainable.

The system is constructed with durable, corrosion resistant stainless steel. Low watt density heaters and multiple safety cutoffs are included. The unit is available with two 24” D65 fluorescent bulbs mounted externally on top of the unit, allowing them to shine through a lens on to the sample drawers.

A highly precise, digital hygrometer (temperature compensated) provides state-of-the-art accuracy while a user-friendly Smart Pad provides optimum control. Our controller also features 60-segment programming, high/low (or deviation) alarms, and a serial communications port.


FEATURES

1 to 3 minute conditioning times
Precise control
Stainless steel construction
Sample timer


BENEFITS

Quick on-line color decisions
Attains specification (even when considering control, uniformity and accuracy)
Durability
Ease of use

Supplier's Site

Technical Specifications

  Parameter Generation & Control, Inc.
Product Category Environmental Test Chambers and Rooms
Product Number Series 7024
Product Name Parameter Generation and Control Textile Conditioning Unit
Type Environmental Stability
Configuration Reach-In; Room
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Programmable; Windows
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Three Meter Fully Compliant Chambers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Configuration Walk-In
Parameters Sound; Emissions; Radiated Immunity
Features Lights
View Details
Altitude Test Chamber - CA-64-3-3 - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity; Vacuum
Features Alarm; Humidity Control (optional feature); Programmable; Recorder (optional feature); Windows; Running Time Meter
View Details
Production Specific Accelerated Stress Test System - QFusion® - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Floor
Parameters Vibration; HALT (Highly Accelerated Life Testing), Burn-In
Features Shelves; Windows
View Details
Stability Test Walk-In Chambers -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Temperature Control Cooling
View Details