Parameter Generation & Control, Inc. Packaging Rooms / Walk-ins

Description
ON-SITE TAPPI ROOMS AND CONDITIONING SYSTEMS Parameter manufactures custom walk-in rooms for the packaging, pulp and paper industries that comply with ICH, ASTM and TAPPI standards. Each room is built to your exact specifications and our systems provide the precise temperature and humidity control required by both TAPPI T402 om-88 and preconditioning specification, TAPPI T 402. The system can automatically cycle between the two conditions. Common conditions for our rooms are: 23° C / 50% (Main TAPPI Spec.) 35° C / 30% (TAPPI pre-conditioning) 32° C / 90% 5° C / 85% TAPPI Tolerance is ±0.5°C and ±2% RH Parameter is a leading global provider of environmental control rooms and chambers for the packaging, pulp and paper industries. We understand the importance of quality control in developing consumer products. As your single-source provider of planning, designing, building, testing, installation and long-term maintenance and validation, we are here to help maximize your control. CUSTOM DESIGN Parameter designs and manufactures rooms in our North Carolina facility to operate at the specific requirements and exact sizes you’ve specified. To ensure product integrity, Parameter assembles and thoroughly tests all systems prior to shipment and provides complete installation and on-site start-up instruction anywhere in the world. Parameter is fully capable of upgrading any brand of existing rooms. Due to the flexibility of Parameter conditioning systems, we can also condition your existing rooms. Rooms are built using modular insulated panels with either a 32 R-value (four inch) or a 40 R-value (five inch) to maximize efficiencies and uniformity. We can provide options for stainless steel construction, dryers, and air and water filters if needed. AN UNSURPASSED RH CONTROL OF ±0.5% Parameter room and chambers use a unique method of controlling moisture to attain unmatched levels of humidity and temperature control and uniformity. Unlike many other manufacturers, Parameter’s humidity methodology does not use vapor generators or atomizers as a humidity source. Instead, our dew point generating system achieves superior levels of humidity performance. See an explanation of the Parameter system at Humidity Control 101. The Parameter Smart Pad controller is a user-friendly system that provides control for the conditioning units. The Smart Pad is equipped with direct readings in both temperature and humidity, and features 60-segment programming for automatic cycling and also ramping and soaking excursions. High-low or deviation alarms are standard as well as a serial communications port. Take a closer look at the Smart Pad. CONTACT US FOR A QUOTE Over our 30+ year history, Parameter has designed, built, and installed a variety of walk-in environmental and stability rooms, making us the ideal source to plan and design your room. Contact Clay Hile or your local representative for more information about Parameter’s custom rooms and conditioning systems. WE OFFER A COMPLETE PACKAGE: Custom manufactured rooms or chambers to operate at your specific requirement at the size you need. Systems can automatically cycle conditions for running profiles. Complete on-site installation anywhere in the world. On-site start-up instruction. PC based monitoring systems come standard with each unit. System monitors temperature, relative humidity, saturation, and mechanical outputs. Calibration and PM contracts.
Description
ON-SITE TAPPI ROOMS AND CONDITIONING SYSTEMS Parameter manufactures custom walk-in rooms for the packaging, pulp and paper industries that comply with ICH, ASTM and TAPPI standards. Each room is built to your exact specifications and our systems provide the precise temperature and humidity control required by both TAPPI T402 om-88 and preconditioning specification, TAPPI T 402. The system can automatically cycle between the two conditions. Common conditions for our rooms are: 23° C / 50% (Main TAPPI Spec.) 35° C / 30% (TAPPI pre-conditioning) 32° C / 90% 5° C / 85% TAPPI Tolerance is ±0.5°C and ±2% RH Parameter is a leading global provider of environmental control rooms and chambers for the packaging, pulp and paper industries. We understand the importance of quality control in developing consumer products. As your single-source provider of planning, designing, building, testing, installation and long-term maintenance and validation, we are here to help maximize your control. CUSTOM DESIGN Parameter designs and manufactures rooms in our North Carolina facility to operate at the specific requirements and exact sizes you’ve specified. To ensure product integrity, Parameter assembles and thoroughly tests all systems prior to shipment and provides complete installation and on-site start-up instruction anywhere in the world. Parameter is fully capable of upgrading any brand of existing rooms. Due to the flexibility of Parameter conditioning systems, we can also condition your existing rooms. Rooms are built using modular insulated panels with either a 32 R-value (four inch) or a 40 R-value (five inch) to maximize efficiencies and uniformity. We can provide options for stainless steel construction, dryers, and air and water filters if needed. AN UNSURPASSED RH CONTROL OF ±0.5% Parameter room and chambers use a unique method of controlling moisture to attain unmatched levels of humidity and temperature control and uniformity. Unlike many other manufacturers, Parameter’s humidity methodology does not use vapor generators or atomizers as a humidity source. Instead, our dew point generating system achieves superior levels of humidity performance. See an explanation of the Parameter system at Humidity Control 101. The Parameter Smart Pad controller is a user-friendly system that provides control for the conditioning units. The Smart Pad is equipped with direct readings in both temperature and humidity, and features 60-segment programming for automatic cycling and also ramping and soaking excursions. High-low or deviation alarms are standard as well as a serial communications port. Take a closer look at the Smart Pad. CONTACT US FOR A QUOTE Over our 30+ year history, Parameter has designed, built, and installed a variety of walk-in environmental and stability rooms, making us the ideal source to plan and design your room. Contact Clay Hile or your local representative for more information about Parameter’s custom rooms and conditioning systems. WE OFFER A COMPLETE PACKAGE: Custom manufactured rooms or chambers to operate at your specific requirement at the size you need. Systems can automatically cycle conditions for running profiles. Complete on-site installation anywhere in the world. On-site start-up instruction. PC based monitoring systems come standard with each unit. System monitors temperature, relative humidity, saturation, and mechanical outputs. Calibration and PM contracts.

Suppliers

Company
Product
Description
Supplier Links
Packaging Rooms / Walk-ins -  - Parameter Generation & Control, Inc.
Black Mountain, NC, USA
Packaging Rooms / Walk-ins
Packaging Rooms / Walk-ins
ON-SITE TAPPI ROOMS AND CONDITIONING SYSTEMS Parameter manufactures custom walk-in rooms for the packaging, pulp and paper industries that comply with ICH, ASTM and TAPPI standards. Each room is built to your exact specifications and our systems provide the precise temperature and humidity control required by both TAPPI T402 om-88 and preconditioning specification, TAPPI T 402. The system can automatically cycle between the two conditions. Common conditions for our rooms are: 23° C / 50% (Main TAPPI Spec.) 35° C / 30% (TAPPI pre-conditioning) 32° C / 90% 5° C / 85% TAPPI Tolerance is ±0.5°C and ±2% RH Parameter is a leading global provider of environmental control rooms and chambers for the packaging, pulp and paper industries. We understand the importance of quality control in developing consumer products. As your single-source provider of planning, designing, building, testing, installation and long-term maintenance and validation, we are here to help maximize your control. CUSTOM DESIGN Parameter designs and manufactures rooms in our North Carolina facility to operate at the specific requirements and exact sizes you’ve specified. To ensure product integrity, Parameter assembles and thoroughly tests all systems prior to shipment and provides complete installation and on-site start-up instruction anywhere in the world. Parameter is fully capable of upgrading any brand of existing rooms. Due to the flexibility of Parameter conditioning systems, we can also condition your existing rooms. Rooms are built using modular insulated panels with either a 32 R-value (four inch) or a 40 R-value (five inch) to maximize efficiencies and uniformity. We can provide options for stainless steel construction, dryers, and air and water filters if needed. AN UNSURPASSED RH CONTROL OF ±0.5% Parameter room and chambers use a unique method of controlling moisture to attain unmatched levels of humidity and temperature control and uniformity. Unlike many other manufacturers, Parameter’s humidity methodology does not use vapor generators or atomizers as a humidity source. Instead, our dew point generating system achieves superior levels of humidity performance. See an explanation of the Parameter system at Humidity Control 101. The Parameter Smart Pad controller is a user-friendly system that provides control for the conditioning units. The Smart Pad is equipped with direct readings in both temperature and humidity, and features 60-segment programming for automatic cycling and also ramping and soaking excursions. High-low or deviation alarms are standard as well as a serial communications port. Take a closer look at the Smart Pad. CONTACT US FOR A QUOTE Over our 30+ year history, Parameter has designed, built, and installed a variety of walk-in environmental and stability rooms, making us the ideal source to plan and design your room. Contact Clay Hile or your local representative for more information about Parameter’s custom rooms and conditioning systems. WE OFFER A COMPLETE PACKAGE: Custom manufactured rooms or chambers to operate at your specific requirement at the size you need. Systems can automatically cycle conditions for running profiles. Complete on-site installation anywhere in the world. On-site start-up instruction. PC based monitoring systems come standard with each unit. System monitors temperature, relative humidity, saturation, and mechanical outputs. Calibration and PM contracts.

ON-SITE TAPPI ROOMS AND CONDITIONING SYSTEMS

Parameter manufactures custom walk-in rooms for the packaging, pulp and paper industries that comply with ICH, ASTM and TAPPI standards. Each room is built to your exact specifications and our systems provide the precise temperature and humidity control required by both TAPPI T402 om-88 and preconditioning specification, TAPPI T 402. The system can automatically cycle between the two conditions.

Common conditions for our rooms are:

  • 23° C / 50% (Main TAPPI Spec.)
  • 35° C / 30% (TAPPI pre-conditioning)
  • 32° C / 90%
  • 5° C / 85%

TAPPI Tolerance is ±0.5°C and ±2% RH

Parameter is a leading global provider of environmental control rooms and chambers for the packaging, pulp and paper industries. We understand the importance of quality control in developing consumer products. As your single-source provider of planning, designing, building, testing, installation and long-term maintenance and validation, we are here to help maximize your control.


CUSTOM DESIGN

Parameter designs and manufactures rooms in our North Carolina facility to operate at the specific requirements and exact sizes you’ve specified. To ensure product integrity, Parameter assembles and thoroughly tests all systems prior to shipment and provides complete installation and on-site start-up instruction anywhere in the world.

Parameter is fully capable of upgrading any brand of existing rooms. Due to the flexibility of Parameter conditioning systems, we can also condition your existing rooms.

Rooms are built using modular insulated panels with either a 32 R-value (four inch) or a 40 R-value (five inch) to maximize efficiencies and uniformity. We can provide options for stainless steel construction, dryers, and air and water filters if needed.


AN UNSURPASSED RH CONTROL OF ±0.5%

Parameter room and chambers use a unique method of controlling moisture to attain unmatched levels of humidity and temperature control and uniformity. Unlike many other manufacturers, Parameter’s humidity methodology does not use vapor generators or atomizers as a humidity source. Instead, our dew point generating system achieves superior levels of humidity performance.

See an explanation of the Parameter system at Humidity Control 101.

The Parameter Smart Pad controller is a user-friendly system that provides control for the conditioning units. The Smart Pad is equipped with direct readings in both temperature and humidity, and features 60-segment programming for automatic cycling and also ramping and soaking excursions. High-low or deviation alarms are standard as well as a serial communications port. Take a closer look at the Smart Pad.


CONTACT US FOR A QUOTE

Over our 30+ year history, Parameter has designed, built, and installed a variety of walk-in environmental and stability rooms, making us the ideal source to plan and design your room.

Contact Clay Hile or your local representative for more information about Parameter’s custom rooms and conditioning systems.


WE OFFER A COMPLETE PACKAGE:

  • Custom manufactured rooms or chambers to operate at your specific requirement at the size you need. Systems can automatically cycle conditions for running profiles.
  • Complete on-site installation anywhere in the world.
  • On-site start-up instruction.
  • PC based monitoring systems come standard with each unit. System monitors temperature, relative humidity, saturation, and mechanical outputs.
  • Calibration and PM contracts.
Supplier's Site

Technical Specifications

  Parameter Generation & Control, Inc.
Product Category Environmental Test Chambers and Rooms
Product Name Packaging Rooms / Walk-ins
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Celsius EVO - celsius-evo - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Configuration Floor
Parameters Temperature
Temperature Control Heating; Cooling
View Details
HALT/HASS Environmental Chamber - Typhoon 8.0 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Floor
Parameters Vibration; HALT (Highly Accelerated Life Testing), HASS (Highly Accelerated Stress Screening)
Features Shelves; Windows
View Details
AGREE Chamber - AHV-1210 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Humidity
Temperature Control Cooling
Temperature Range -20 to 150 C (-4 to 302 F)
View Details
TS Series Horizontal Thermal Shock Test Chamber -  - Weiss Technik North America, Inc.
Specs
Configuration Reach-In
Features Alarm
View Details