IC MCU 8BIT 6KB FLASH 48LQFP Product overview: SX48BD-G from Parallax, Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 6KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SX48BD-G can be used for catalog matching and distributor lookup.
SX Microcontroller IC 8-Bit 50MHz 6KB (4K x 12) FLASH
Win Source Part Number: 1263676-SX48BD-G
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SX
Speed: 50MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 6KB (4K x 12)
Program Memory Type: FLASH
RAM Size: 262 x 8
Oscillator Type: Internal
Package / Case: 48-LQFP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Parallax Inc.
Product Status: Obsolete
SX Microcontroller IC 8-Bit 50MHz 6KB (4K x 12) FLASH
IC MCU 8BIT 6KB FLASH 48LQFP
IC MCU 8BIT 6KB FLASH 48LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SX48BD-G | SX48BD-G-ND | 1263676-SX48BD-G | SX48BD-G | SX48BD-G | SX48BD-G |
| Product Name | 8-bit 8BIT 6KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| RAM | 0.2620 KB | 0.2620 KB | 6 KB | 0.2620 KB | 262 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | Other; 48-LQFP | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |