Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
PARALLAX, INC.
32419 -- ZIGBEE MODULES (802.15.4)
Parallax, Inc.
Zigbee Modules (802.15.4)
32419
Description
Zigbee Modules (802.15.4) XBP24CAWIT-001
Description
Zigbee Modules (802.15.4) XBP24CAWIT-001
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Zigbee Modules (802.15.4)
32419
Zigbee Modules (802.15.4)
32419
Zigbee Modules (802.15.4) XBP24CAWIT-001
Zigbee Modules (802.15.4) XBP24CAWIT-001
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Network and Communication Chips
Product Number
32419
Product Name
Zigbee Modules (802.15.4)
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
5962-9050601RA
Specs
Device Type
Transceiver
View Details
RS Components, Ltd.
GPS Antennas
8968314
Specs
Technology
GPS
Features
RoHS
View Details
KRYTAR, Inc.
KBMPS240300
KBMPS240300
Specs
Device Type
Beamformers
Operating Frequency
24000 to 30000 MHz
View Details
Infineon Technologies AG
RF Amplifiers
BGA524N6E6327XTSA1
Specs
Technology
GPS; GPS/GNSS
Supply Voltage
Other; 1.5V ~ 3.3V
Package Type
6-XFDFN
View Details