Parallax, Inc. Motors - AC, DC 28822

Description
DC Motor Vibration, ERM 12000 RPM 3VDC
Request a Quote Datasheet
Description
DC Motor Vibration, ERM 12000 RPM 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 28822-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
28822-ND
Motors - AC, DC 28822-ND
DC Motor Vibration, ERM 12000 RPM 3VDC

DC Motor Vibration, ERM 12000 RPM 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 28822-ND
Product Name Motors - AC, DC
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP21-22-002A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details
DC-Micromotors Series 2233 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.04 in-oz/amp (7.37 mN-m/amp)
Rotor Inertia 2.83E-5 oz-in-sec² (2.00E-4 kg-cm²)
View Details
Brushed Motors - MMP D22-490D-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
FRAMELESS MOTOR - 60FSF17-D05020-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
Output Power 0.2680 HP
View Details