Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density.
The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V – 48V DC and output power up to 209 Watts. It is rated for nominal continuous torque up to 0.50 Nm (S1) and maximum intermittent torque up to 0.88 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
| parvalux by maxon | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | PBL60 |
| Product Name | PBL60 Range |
| Motor Type | DC Motor |
| Torque Constant | 8.5 to 18.41 in-oz/amp (60 to 130 mN-m/amp) |
| Output Power | 0.1394 to 0.2104 HP |
| Continuous Current | 3 to 9.9 amps |
| Continuous Torque | 2.9 to 4.4 In-lbs (3.37 to 5.1 kg-cm) |