Parallax, Inc. RF Receivers - 28505 28505

Description
Manufacturer: Parallax Inc. Win Source Part Number: 854877-28505 Features: series RF Receiver Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.90.1640
Request a Quote Datasheet
Description
Manufacturer: Parallax Inc. Win Source Part Number: 854877-28505 Features: series RF Receiver Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.90.1640
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 28505 - 854877-28505 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - 28505
854877-28505
RF Receivers - 28505 854877-28505
Manufacturer: Parallax Inc. Win Source Part Number: 854877-28505 Features: series RF Receiver Package: Bulk Part Status: Obsolete Categories: RF/IF and RFID ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.90.1640

Manufacturer: Parallax Inc.
Win Source Part Number: 854877-28505
Features: series RF Receiver
Package: Bulk
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 7A994
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.90.1640

Buy Now Datasheet
RF Receivers - 28505 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
28505
RF Receivers 28505
- RF Receiver GPS 1575.42MHz -159dBm 9.6kbps MMCX Module

- RF Receiver GPS 1575.42MHz -159dBm 9.6kbps MMCX Module

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Receivers
Product Number 854877-28505 28505
Product Name RF Receivers - 28505 RF Receivers
Device Type Receiver
Package Type Module
Features RoHS
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

5 - 7 GHz Wi-Fi 7 Front End Module - QM47655 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details
RF Modules - 2307768 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24C-EM1 - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details