Parallax, Inc. RF Antennas 28502

Description
1.575GHz GPS Module RF Antenna MMCX Magnetic
Description
1.575GHz GPS Module RF Antenna MMCX Magnetic

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 28502 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
28502
RF Antennas 28502
1.575GHz GPS Module RF Antenna MMCX Magnetic

1.575GHz GPS Module RF Antenna MMCX Magnetic

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 28502
Product Name RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers