Parallax, Inc. RF Receivers 28146

Description
- RF Receiver GPS 1575.42MHz -139dBm On-Board, Chip Module
Request a Quote Datasheet
Description
- RF Receiver GPS 1575.42MHz -139dBm On-Board, Chip Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 28146-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
28146-ND
RF Receivers 28146-ND
- RF Receiver GPS 1575.42MHz -139dBm On-Board, Chip Module

- RF Receiver GPS 1575.42MHz -139dBm On-Board, Chip Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 28146-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Receivers - 336-2526-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 8.5 mA
View Details
Interface - Drivers, Receivers, Transceivers - 54F657SDMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details