Parallax, Inc. Humidity, Moisture Sensors 27920

Description
Humidity Temperature Sensor 1 ~ 99% RH Capacitance ±5% RH 5s Through Hole
Request a Quote Datasheet
Description
Humidity Temperature Sensor 1 ~ 99% RH Capacitance ±5% RH 5s Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 27920-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
27920-ND
Humidity, Moisture Sensors 27920-ND
Humidity Temperature Sensor 1 ~ 99% RH Capacitance ±5% RH 5s Through Hole

Humidity Temperature Sensor 1 ~ 99% RH Capacitance ±5% RH 5s Through Hole

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Humidity, Moisture Sensors
27920
Sensors, Transducers - Humidity, Moisture Sensors 27920
SENSOR HUMIDITY 5V CAPAC 5% MOD

SENSOR HUMIDITY 5V CAPAC 5% MOD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Moisture Meters Moisture Meters
Product Number 27920-ND 27920
Product Name Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Relative Humidity Range 1 to 99 % 1 to 99 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14RAPID-W_5(140+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details
Wall-mount, Weatherproof Dewpoint Hygrometer - Superdew 3 WP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Moisture Sensors, Humidity - HPP845E034R5 - 873861-HPP845E034R5 - Win Source Electronics
Specs
Form Factor Sensor
View Details
4 suppliers
Moisture Sensor - PCE-MWM 220 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.0 to 100 %
View Details