Parallax, Inc. Resonators 250-04050

Description
4MHz Ceramic Resonator Built in Capacitor ±0.2% -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
4MHz Ceramic Resonator Built in Capacitor ±0.2% -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 250-04050-ND - DigiKey
Thief River Falls, MN, United States
Resonators
250-04050-ND
Resonators 250-04050-ND
4MHz Ceramic Resonator Built in Capacitor ±0.2% -20°C ~ 80°C Through Hole

4MHz Ceramic Resonator Built in Capacitor ±0.2% -20°C ~ 80°C Through Hole

Buy Now Datasheet
Resonators 250-04050
CERAMIC RES 4.0000MHZ T/H

CERAMIC RES 4.0000MHZ T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 250-04050-ND 250-04050
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Surface Mount Crystals - ECS-200-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 434 MHz
View Details