PARA Paints Exterior Paint P0WS34

Description
Product Code: P0WS34 Product Line: Timbercare Product Function: Stains Environment: Exterior Product Base: Water-based (latex) Product Use: Wood Product Finish: Solid Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This finish provides maximum UV and weathering protection. Description: Solid Colour Wood Stain * 100% acrylic latex formula * water clean-up * hides colour of wood, but shows texture * can used on siding, trim, fences and decks Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P0WS34 Product Line: Timbercare Product Function: Stains Environment: Exterior Product Base: Water-based (latex) Product Use: Wood Product Finish: Solid Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This finish provides maximum UV and weathering protection. Description: Solid Colour Wood Stain * 100% acrylic latex formula * water clean-up * hides colour of wood, but shows texture * can used on siding, trim, fences and decks Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Exterior Paint - P0WS34 - PARA Paints
Brampton, Ontario, Canada
Exterior Paint
P0WS34
Exterior Paint P0WS34
Product Code: P0WS34 Product Line: Timbercare Product Function: Stains Environment: Exterior Product Base: Water-based (latex) Product Use: Wood Product Finish: Solid Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This finish provides maximum UV and weathering protection. Description: Solid Colour Wood Stain * 100% acrylic latex formula * water clean-up * hides colour of wood, but shows texture * can used on siding, trim, fences and decks Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P0WS34
Product Line:Timbercare
Product Function:Stains
Environment:Exterior
Product Base:Water-based (latex)
Product Use:Wood
Product Finish:Solid

Solid:
Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This finish provides maximum UV and weathering protection.

Description:Solid Colour Wood Stain
* 100% acrylic latex formula
* water clean-up
* hides colour of wood, but shows texture
* can used on siding, trim, fences and decks
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P0WS34
Product Name Exterior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

LUMIFLON™ FEVE Fluoropolymer Resins - LF-9721 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Coating Material Fluoropolymers; Resin
View Details
Infernex Powder PS-1000 - PS-1000 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Thermoset
Substrate Metallic; Steel
View Details
Anti-Reflection Coatings - CleanVue™ PRO - Abrisa Technologies
Specs
Type Coating
Substrate Glass
Features Weather Resistant
View Details
Two Component, Butyl Rubber Elastomer - PITTSTOP® 196 Vapor Stop - Owens Corning® FOAMGLAS® Insulation
Specs
Type Coating
Coating Material Rubber
Form Liquid
View Details