PARA Paints Interior Paint P0V145

Description
Product Code: P0V145 Product Line: Ultra Product Function: Specialty Products Environment: Interior Product Base: Oil-based (alkyd) Product Use: Varnishes Product Finish: Clear Clear: Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens. Description: Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P0V145 Product Line: Ultra Product Function: Specialty Products Environment: Interior Product Base: Oil-based (alkyd) Product Use: Varnishes Product Finish: Clear Clear: Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens. Description: Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Brampton, Ontario, Canada
Interior Paint
P0V145
Interior Paint P0V145
Product Code: P0V145 Product Line: Ultra Product Function: Specialty Products Environment: Interior Product Base: Oil-based (alkyd) Product Use: Varnishes Product Finish: Clear Clear: Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens. Description: Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P0V145
Product Line:Ultra
Product Function:Specialty Products
Environment:Interior
Product Base:Oil-based (alkyd)
Product Use:Varnishes
Product Finish:Clear

Clear:
Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens.

Description:
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P0V145
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

AsahiGuard E-SERIES -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating; Sealer; Stain
Form Liquid
Features Protective; Waterproof
View Details
Shopcoat Alkyd Primer 26P - 26P Series - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Paint; Primer; Base Coat
Cure / Setting Technology Film Drying
Substrate Metallic; Steel
View Details
Champion Sprayon® Inverted Paint-APWA Yellow - 4194850 - Chase Products Co.
Specs
Type Paint
Substrate Asphalt; Concrete; Other; Grass, Dirt
Coating Material Water
View Details
Tin Plating - COLGLEAM® Sn - Columbia Chemical Corporation
Columbia Chemical Corporation
Specs
Type Coating; Tin Plating
Substrate Aluminum; Steel
Coating Material Acid Sulfate Tin Plating
View Details