PARA Paints Exterior Paint P09405

Description
Product Code: P09405 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Low-sheen Eggshell finish * washable, non yellowing * self sealing - no primer required on new drywall * ideal for walls of rooms with normal traffic Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P09405 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Low-sheen Eggshell finish * washable, non yellowing * self sealing - no primer required on new drywall * ideal for walls of rooms with normal traffic Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Exterior Paint - P09405 - PARA Paints
Brampton, Ontario, Canada
Exterior Paint
P09405
Exterior Paint P09405
Product Code: P09405 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Low-sheen Eggshell finish * washable, non yellowing * self sealing - no primer required on new drywall * ideal for walls of rooms with normal traffic Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P09405
Product Line:Premium
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Walls
Product Finish:Eggshell

Eggshell:
Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Interior Latex Low-sheen Eggshell finish
* washable, non yellowing
* self sealing - no primer required on new drywall
* ideal for walls of rooms with normal traffic
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P09405
Product Name Exterior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 - 729 Series - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Thermoset
Substrate Metallic; Plastic; Steel
View Details
LUMIFLON™ FEVE Fluoropolymer Resins - LF-910LM - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Substrate Aluminum
View Details
110x450 Blk Ribbon Smartdate 2i100 3910 - 32019361 - Graphic Controls
Specs
Type Ink; Marking Material
Cure / Setting Technology Film Drying
Substrate Plastic; Wood; Other; Flexible Packaging
View Details
SafeGard® 3400 Seal#3 -  - Sanchem, Inc.
Specs
Type Sealer
Cure / Setting Technology Film Drying
Substrate Aluminum; Steel; Other; Magnesium
View Details