PARA Paints Interior Paint P09402

Description
Product Code: P09402 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Low-sheen Eggshell finish * washable, non yellowing * self sealing - no primer required on new drywall * ideal for walls of rooms with normal traffic Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P09402 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Low-sheen Eggshell finish * washable, non yellowing * self sealing - no primer required on new drywall * ideal for walls of rooms with normal traffic Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P09402 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P09402
Interior Paint P09402
Product Code: P09402 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Low-sheen Eggshell finish * washable, non yellowing * self sealing - no primer required on new drywall * ideal for walls of rooms with normal traffic Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P09402
Product Line:Premium
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Walls
Product Finish:Eggshell

Eggshell:
Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Interior Latex Low-sheen Eggshell finish
* washable, non yellowing
* self sealing - no primer required on new drywall
* ideal for walls of rooms with normal traffic
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P09402
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

Fluon® PTFE Micropowders - FL1700 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating
Coating Material Fluoropolymers
Form Powder or Granular Material
View Details
High Gloss Water-Reducible Alkyd 83E - 83E Series - FORREST Technical Coatings
Specs
Type Coating; Paint; Enamel
Cure / Setting Technology Film Drying
Substrate Metallic; Steel
View Details
Interior Paint - P59130 - PARA Paints
Specs
Type Paint
Location / Orientation Interior
View Details
Decorative Paints and Coatings -  - Kansai Paint (America), Inc.
Kansai Paint (America), Inc.
Specs
Type Coating; Paint (optional feature); Sealer (optional feature)
Features Protective
Location / Orientation Exterior
View Details