A shopcoat alkyd primer designed to be weldable, non-lifting and easy to use. Protects substrates during shipping, handling or construction.
| FORREST Technical Coatings | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | 26P Series |
| Product Name | Shopcoat Alkyd Primer 26P |
| Type | Coating; Primer; Base Coat; Paint |
| Chemistry | Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine) |
| Substrate | Metallic; Steel |
| Cure / Setting Technology | Film Drying |
| Form | Liquid; Solvent |