PARA Paints Interior Paint P09302

Description
Product Code: P09302 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Interior Latex Semi-gloss finish * scrubbable, stain resistant * high hiding, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P09302 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Interior Latex Semi-gloss finish * scrubbable, stain resistant * high hiding, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P09302 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P09302
Interior Paint P09302
Product Code: P09302 Product Line: Premium Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Interior Latex Semi-gloss finish * scrubbable, stain resistant * high hiding, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P09302
Product Line:Premium
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Doors & Trim
Product Finish:Semi-gloss

Semi-gloss:
Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim.

Description:Interior Latex Semi-gloss finish
* scrubbable, stain resistant
* high hiding, low odor
* ideal for high traffic areas, kitchens, bathrooms, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P09302
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data