PARA Paints Exterior Paint P07002

Description
Product Code: P07002 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Water-based (latex) Product Use: Walls Product Finish: Velvet Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Exterior Latex Velvet finish * 100% acrylic latex formula * super adherent, high hiding * non-chalking, blister resistant * ideal for pre-finished siding: steel, aluminum, vinyl, and stucco Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P07002 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Water-based (latex) Product Use: Walls Product Finish: Velvet Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Exterior Latex Velvet finish * 100% acrylic latex formula * super adherent, high hiding * non-chalking, blister resistant * ideal for pre-finished siding: steel, aluminum, vinyl, and stucco Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Exterior Paint - P07002 - PARA Paints
Brampton, Ontario, Canada
Exterior Paint
P07002
Exterior Paint P07002
Product Code: P07002 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Water-based (latex) Product Use: Walls Product Finish: Velvet Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Exterior Latex Velvet finish * 100% acrylic latex formula * super adherent, high hiding * non-chalking, blister resistant * ideal for pre-finished siding: steel, aluminum, vinyl, and stucco Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P07002
Product Line:Ultra
Product Function:Exterior Paints
Environment:Exterior
Product Base:Water-based (latex)
Product Use:Walls
Product Finish:Velvet

Velvet:
Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Exterior Latex Velvet finish
* 100% acrylic latex formula
* super adherent, high hiding
* non-chalking, blister resistant
* ideal for pre-finished siding: steel, aluminum, vinyl, and stucco
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P07002
Product Name Exterior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

FibraLAST™Non-fluorinated Sizing Additives - HSR-500 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Substrate Other; Paper Products
Form Liquid
View Details
Stove Bright 6302 Gold Aerosol Paint - 1A52H068 - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Film Drying; Thermoplastic
Substrate Aluminum; Concrete; Metallic; Steel; Other
View Details
Champion Sprayon® Inverted Paint-APWA Green - 4194852 - Chase Products Co.
Specs
Type Paint
Substrate Asphalt; Concrete; Other; Grass, Dirt
Coating Material Water
View Details
Corrosion Inhibitor - SHIELD PRO™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Substrate Metallic
Form Aerosol
Dispensing Method Sprayable
View Details