TGIC-free polyester powder coatings offer the same advantages as standard TGIC-containing polyesters, including good flow, durability, and compatibility with interior and exterior applications, while reducing regulatory risks and complying with stricter environmental standards. These coatings are available in a variety of decorative colors and special effects, and are used on lawn and garden equipment, architectural components, and general metals. They are also available in RAL Master Color Standards and meet AAMA 2603 requirements.
TGIC-free polyesters are used in applications where TGIC is not desired and offer the same advantages as the Polyester TGIC powders.
| FORREST Technical Coatings | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | TGIC-Free Polyester Powders |
| Product Name | TGIC-Free Polyester Powders |
| Type | Coating; Powder Coating; Paint |
| Substrate | Aluminum; Metallic; Plastic; Steel; Wood |
| Cure / Setting Technology | Thermoset |
| Form | Powder |
| Dispensing Method | Sprayable |