PARA Paints Interior Paint P05792

Description
Product Code: P05792 Product Line: Professionnal Precision Product Function: Primers Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Primer Product Finish: Primer Primer: Primers are used on surfaces prior to top coating to provide added adhesion, protection, and uniformity of finish. They can having sealing, stain blocking, or high hiding functions. Primers require a finish to be applied over top of them. Description: Interior/Exterior Latex Block Filler * specially formulated filler for concrete block * self sealing - no primer required before top coating * can be top coated with latex or alkyd paints Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P05792 Product Line: Professionnal Precision Product Function: Primers Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Primer Product Finish: Primer Primer: Primers are used on surfaces prior to top coating to provide added adhesion, protection, and uniformity of finish. They can having sealing, stain blocking, or high hiding functions. Primers require a finish to be applied over top of them. Description: Interior/Exterior Latex Block Filler * specially formulated filler for concrete block * self sealing - no primer required before top coating * can be top coated with latex or alkyd paints Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P05792 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P05792
Interior Paint P05792
Product Code: P05792 Product Line: Professionnal Precision Product Function: Primers Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Primer Product Finish: Primer Primer: Primers are used on surfaces prior to top coating to provide added adhesion, protection, and uniformity of finish. They can having sealing, stain blocking, or high hiding functions. Primers require a finish to be applied over top of them. Description: Interior/Exterior Latex Block Filler * specially formulated filler for concrete block * self sealing - no primer required before top coating * can be top coated with latex or alkyd paints Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P05792
Product Line:Professionnal Precision
Product Function:Primers
Environment:Interior & Exterior
Product Base:Water-based (latex)
Product Use:Primer
Product Finish:Primer

Primer:
Primers are used on surfaces prior to top coating to provide added adhesion, protection, and uniformity of finish. They can having sealing, stain blocking, or high hiding functions. Primers require a finish to be applied over top of them.

Description:Interior/Exterior Latex Block Filler
* specially formulated filler for concrete block
* self sealing - no primer required before top coating
* can be top coated with latex or alkyd paints
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P05792
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

FibraLAST™Non-fluorinated Sizing Additives - HSR-500 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Substrate Other; Paper Products
Form Liquid
View Details
Infernex Powder PT-1000 - PT-1000 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Thermoset
Substrate Metallic; Steel
View Details
Champion Sprayon® Inverted Paint-APWA Red - 4194857 - Chase Products Co.
Specs
Type Paint
Substrate Asphalt; Concrete; Other; Grass, Dirt
Coating Material Water
View Details
Corrosion Inhibitor - SHIELD PRO™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Substrate Metallic
Form Aerosol
Dispensing Method Sprayable
View Details