PARA Paints Interior Paint P05503

Description
Product Code: P05503 Product Line: Ultra Product Function: Specialty Products Environment: Interior & Exterior Product Base: Oil-based (alkyd) Product Use: Floors Product Finish: Gloss Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim. Description: ã‰mail de polyurã©thane pour plancher intã©rieur/extã©rieu r * durable, rã©siste aux taches * Fini trã¨s lustrã© * idã©al pour tous les types de plancher, machineries et garnitures Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P05503 Product Line: Ultra Product Function: Specialty Products Environment: Interior & Exterior Product Base: Oil-based (alkyd) Product Use: Floors Product Finish: Gloss Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim. Description: ã‰mail de polyurã©thane pour plancher intã©rieur/extã©rieu r * durable, rã©siste aux taches * Fini trã¨s lustrã© * idã©al pour tous les types de plancher, machineries et garnitures Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P05503 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P05503
Interior Paint P05503
Product Code: P05503 Product Line: Ultra Product Function: Specialty Products Environment: Interior & Exterior Product Base: Oil-based (alkyd) Product Use: Floors Product Finish: Gloss Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim. Description: ã‰mail de polyurã©thane pour plancher intã©rieur/extã©rieu r * durable, rã©siste aux taches * Fini trã¨s lustrã© * idã©al pour tous les types de plancher, machineries et garnitures Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P05503
Product Line:Ultra
Product Function:Specialty Products
Environment:Interior & Exterior
Product Base:Oil-based (alkyd)
Product Use:Floors
Product Finish:Gloss

Gloss:
Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim.

Description:Émail de polyuréthane pour plancher intérieur/extérieur
* durable, résiste aux taches
* Fini très lustré
* idéal pour tous les types de plancher, machineries et garnitures
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P05503
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data