PARA Paints Interior Paint P04095

Description
Product Code: P04095 Product Line: Elite Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Elite Ceramic Eggshell Finish * 100% acrylic latex formula * ceramic microsphere technology * durable, high hiding * scrubbable, stain resistant * ideal for walls of high traffic areas, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P04095 Product Line: Elite Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Elite Ceramic Eggshell Finish * 100% acrylic latex formula * ceramic microsphere technology * durable, high hiding * scrubbable, stain resistant * ideal for walls of high traffic areas, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Brampton, Ontario, Canada
Interior Paint
P04095
Interior Paint P04095
Product Code: P04095 Product Line: Elite Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Elite Ceramic Eggshell Finish * 100% acrylic latex formula * ceramic microsphere technology * durable, high hiding * scrubbable, stain resistant * ideal for walls of high traffic areas, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P04095
Product Line:Elite
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Walls
Product Finish:Eggshell

Eggshell:
Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Elite Ceramic Eggshell Finish
* 100% acrylic latex formula
* ceramic microsphere technology
* durable, high hiding
* scrubbable, stain resistant
* ideal for walls of high traffic areas, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P04095
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Coating Stove Bright 6302 Gold Aerosol - 1A52H068 - FORREST Technical Coatings
Specs
Chemistry Resin; Silicone
Cure / Setting Technology Thermoplastic; Film Drying
Coverage 11 to 13 ft² (1.02 to 1.21 m²)
View Details
FibraLAST™Non-fluorinated Sizing Additives - FN-300 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Substrate Other; Paper Products
Form Liquid
View Details
Electro-Conductive Epoxy Varnish - BCE-60462 - Protavic America, Inc.
Specs
Type Coating; Varnish
Cure / Setting Technology Thermoset
Substrate Metallic
View Details
Valspar High Performance Architectural Coatings
Specs
Type Coating
Coating Material Resin; Polyester
Features Weather Resistant
View Details