PARA Paints Interior Paint P04094

Description
Product Code: P04094 Product Line: Elite Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Elite Ceramic Eggshell Finish * 100% acrylic latex formula * ceramic microsphere technology * durable, high hiding * scrubbable, stain resistant * ideal for walls of high traffic areas, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P04094 Product Line: Elite Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Elite Ceramic Eggshell Finish * 100% acrylic latex formula * ceramic microsphere technology * durable, high hiding * scrubbable, stain resistant * ideal for walls of high traffic areas, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P04094 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P04094
Interior Paint P04094
Product Code: P04094 Product Line: Elite Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Elite Ceramic Eggshell Finish * 100% acrylic latex formula * ceramic microsphere technology * durable, high hiding * scrubbable, stain resistant * ideal for walls of high traffic areas, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P04094
Product Line:Elite
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Walls
Product Finish:Eggshell

Eggshell:
Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Elite Ceramic Eggshell Finish
* 100% acrylic latex formula
* ceramic microsphere technology
* durable, high hiding
* scrubbable, stain resistant
* ideal for walls of high traffic areas, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P04094
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data