PARA Paints Interior Paint P04005

Description
Product Code: P04005 Product Line: Elite Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Elite Suede Designer Finish * 100% acrylic latex formula * peforms like a semi-gloss, but with matte finish * gloss-free, washable * durable, stain resistant * ideal for walls: hallways, livingrooms, bedrooms, dens Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P04005 Product Line: Elite Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Elite Suede Designer Finish * 100% acrylic latex formula * peforms like a semi-gloss, but with matte finish * gloss-free, washable * durable, stain resistant * ideal for walls: hallways, livingrooms, bedrooms, dens Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P04005 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P04005
Interior Paint P04005
Product Code: P04005 Product Line: Elite Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Flat Flat: Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings. Description: Elite Suede Designer Finish * 100% acrylic latex formula * peforms like a semi-gloss, but with matte finish * gloss-free, washable * durable, stain resistant * ideal for walls: hallways, livingrooms, bedrooms, dens Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P04005
Product Line:Elite
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Walls
Product Finish:Flat

Flat:
Flat sheens are ideal for low-traffic areas: dining rooms, master bedrooms. They provide a beautiful matte finish that hides minor surface imperfections. They are primarily used on walls or ceilings.

Description:Elite Suede Designer Finish
* 100% acrylic latex formula
* peforms like a semi-gloss, but with matte finish
* gloss-free, washable
* durable, stain resistant
* ideal for walls: hallways, livingrooms, bedrooms, dens
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P04005
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

Forrest Industrial Primers - Forrest Industrial Primers - FORREST Technical Coatings
Specs
Type Coating; Paint; Primer; Base Coat
Cure / Setting Technology Film Drying
Substrate Metallic; Steel
View Details
LUMIFLON™ FEVE Fluoropolymer Resins - FD-1000 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Substrate Aluminum
View Details
Standard Pellicle Coatings -  - National Photocolor Corp.
National Photocolor Corp.
Specs
Type Coating
Substrate Other; Nitrocellulose
Form Film
View Details
3M™ Scotch-Weld™ Elastomeric Coating - EC-5816 - 3M Advanced Materials Division
Specs
Type Coating
Substrate Glass; Wood
Form Aerosol; Liquid
View Details
2 suppliers