PARA Paints Interior Paint P02301

Description
Product Code: P02301 Product Line: Professionnal Precision Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Interior Latex Semi-gloss finish * super washable, stain resistant * non yellowing, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P02301 Product Line: Professionnal Precision Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Interior Latex Semi-gloss finish * super washable, stain resistant * non yellowing, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P02301 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P02301
Interior Paint P02301
Product Code: P02301 Product Line: Professionnal Precision Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Interior Latex Semi-gloss finish * super washable, stain resistant * non yellowing, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P02301
Product Line:Professionnal Precision
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Doors & Trim
Product Finish:Semi-gloss

Semi-gloss:
Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim.

Description:Interior Latex Semi-gloss finish
* super washable, stain resistant
* non yellowing, low odor
* ideal for high traffic areas, kitchens, bathrooms, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P02301
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

LUMIFLON™ FEVE Fluoropolymer Resins - FE-4400 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Substrate Aluminum
View Details
Interior Polyester Epoxy Hybrid Powder Coatings 029 Series - 029 Series - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Thermoset
Substrate Aluminum; Metallic; Plastic; Steel; Wood
View Details
Champion Sprayon® Field Marking Paint-Flat Black - 4194825 - Chase Products Co.
Specs
Type Paint
Substrate Asphalt; Concrete; Other; Grass, Dirt
Coating Material Water
View Details
Corrosion Inhibitor - SHIELD PRO™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Substrate Metallic
Form Aerosol
Dispensing Method Sprayable
View Details