PARA Paints Interior Paint P01851

Description
Product Code: P01851 Product Line: Premium Product Function: Interior Paints Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Soft gloss Description: Interior/Exterior Latex Soft Gloss finish * 100% acrylic latex formula * super adherent, washable * non yellowing, stain resistant * ideal for int./ext. walls, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P01851 Product Line: Premium Product Function: Interior Paints Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Soft gloss Description: Interior/Exterior Latex Soft Gloss finish * 100% acrylic latex formula * super adherent, washable * non yellowing, stain resistant * ideal for int./ext. walls, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P01851 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P01851
Interior Paint P01851
Product Code: P01851 Product Line: Premium Product Function: Interior Paints Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Soft gloss Description: Interior/Exterior Latex Soft Gloss finish * 100% acrylic latex formula * super adherent, washable * non yellowing, stain resistant * ideal for int./ext. walls, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P01851
Product Line:Premium
Product Function:Interior Paints
Environment:Interior & Exterior
Product Base:Water-based (latex)
Product Use:Doors & Trim
Product Finish:Soft gloss
Description:Interior/Exterior Latex Soft Gloss finish
* 100% acrylic latex formula
* super adherent, washable
* non yellowing, stain resistant
* ideal for int./ext. walls, kitchens, bathrooms, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P01851
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

FibraLAST® Non-Fluorinated Barrier Technology - TLF-506C - AGC Chemicals Americas, Inc.
Specs
Type Coating
Substrate Other; Paper Products
Form Liquid
View Details
TGIC-Free Polyester Powders - TGIC-Free Polyester Powders - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Thermoset
Substrate Aluminum; Metallic; Plastic; Steel; Wood
View Details
Champion's Choice Silicone Lubricant - 4385351 - Chase Products Co.
Specs
Type Coating; Primer
Cure / Setting Technology Multicomponent
Substrate Metallic
View Details
Corrosion Inhibitor - SHIELD PRO™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Substrate Metallic
Form Aerosol
Dispensing Method Sprayable
View Details