PARA Paints Interior Paint P01802

Description
Product Code: P01802 Product Line: Premium Product Function: Interior Paints Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Walls Product Finish: Velvet Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior/Exterior Latex Velvet finish * 100% acrylic latex formula * super adherent * non yellowing, high hiding * ideal for interior and exterior walls, primed wood and masonry Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P01802 Product Line: Premium Product Function: Interior Paints Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Walls Product Finish: Velvet Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior/Exterior Latex Velvet finish * 100% acrylic latex formula * super adherent * non yellowing, high hiding * ideal for interior and exterior walls, primed wood and masonry Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P01802 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P01802
Interior Paint P01802
Product Code: P01802 Product Line: Premium Product Function: Interior Paints Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Walls Product Finish: Velvet Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior/Exterior Latex Velvet finish * 100% acrylic latex formula * super adherent * non yellowing, high hiding * ideal for interior and exterior walls, primed wood and masonry Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P01802
Product Line:Premium
Product Function:Interior Paints
Environment:Interior & Exterior
Product Base:Water-based (latex)
Product Use:Walls
Product Finish:Velvet

Velvet:
Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Interior/Exterior Latex Velvet finish
* 100% acrylic latex formula
* super adherent
* non yellowing, high hiding
* ideal for interior and exterior walls, primed wood and masonry
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P01802
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data