PARA Paints Interior Paint P01801

Description
Product Code: P01801 Product Line: Premium Product Function: Interior Paints Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Walls Product Finish: Velvet Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior/Exterior Latex Velvet finish * 100% acrylic latex formula * super adherent * non yellowing, high hiding * ideal for interior and exterior walls, primed wood and masonry Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P01801 Product Line: Premium Product Function: Interior Paints Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Walls Product Finish: Velvet Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior/Exterior Latex Velvet finish * 100% acrylic latex formula * super adherent * non yellowing, high hiding * ideal for interior and exterior walls, primed wood and masonry Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P01801 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P01801
Interior Paint P01801
Product Code: P01801 Product Line: Premium Product Function: Interior Paints Environment: Interior & Exterior Product Base: Water-based (latex) Product Use: Walls Product Finish: Velvet Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior/Exterior Latex Velvet finish * 100% acrylic latex formula * super adherent * non yellowing, high hiding * ideal for interior and exterior walls, primed wood and masonry Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P01801
Product Line:Premium
Product Function:Interior Paints
Environment:Interior & Exterior
Product Base:Water-based (latex)
Product Use:Walls
Product Finish:Velvet

Velvet:
Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Interior/Exterior Latex Velvet finish
* 100% acrylic latex formula
* super adherent
* non yellowing, high hiding
* ideal for interior and exterior walls, primed wood and masonry
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P01801
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

LUMIFLON™ FEVE Fluoropolymer Resins - FE-4300 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Substrate Aluminum
View Details
Infernex Liquid LZ-1000 - LZ-1000 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Film Drying
Substrate Metallic; Steel
View Details
Industrial Coal Tar Epoxy - C9578 - Rust-Oleum Corporation
Specs
Type Coating; Clear Coat
Cure / Setting Technology Multicomponent
Substrate Concrete; Metallic; Steel
View Details
Tnemec Company, Inc.
Specs
Type Coating; Resin
Cure / Setting Technology Film Drying
Substrate Concrete
View Details