Para Light Corp.
LED Indication - Discrete
LUR5VEAC112G
Description
5MM RED CLEAR LED LAMP
Request a Quote
Email Supplier
Datasheet
Description
5MM RED CLEAR LED LAMP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
5366-LUR5VEAC112G-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
Radial
|
|
LED Type
|
Red
|
|
Peak Wavelength
|
620 nm (6200 Å)
|
|
Viewing Angle
|
90 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
White; White
Array
Array
Number of Array Elements
1
View Details
LED Package:
1.6x0.8 (t=1.24)
LED Type
Yellow
Peak Wavelength
590 nm (5900 Å)
View Details