Para Light Corp.
LED Indication - Discrete
LUR5UB5C101G
Description
5MM BLUE CLEAR LED LAMP
Request a Quote
Email Supplier
Datasheet
Description
5MM BLUE CLEAR LED LAMP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
5366-LUR5UB5C101G-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
Radial
|
|
LED Type
|
Blue
|
|
Peak Wavelength
|
482 nm (4820 Å)
|
|
Viewing Angle
|
90 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Infrared
Peak Wavelength
940 nm (9400 Å)
Optical Power Output
495 milliwatts
View Details
LED Package:
TO-46
LED Type
Infrared
Peak Wavelength
940 nm (9400 Å)
View Details
LED Package:
1206 (3216 Metric)
LED Type
White
Color Temperature
2700 K
View Details
2 suppliers