Para Light Corp. LED Indication - Discrete LS11F1RGBCT-CA-U1

Description
3.2X1.0MM SIDEVIEW RGB SMD LED
Request a Quote Datasheet
Description
3.2X1.0MM SIDEVIEW RGB SMD LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5366-LS11F1RGBCT-CA-U1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5366-LS11F1RGBCT-CA-U1TR-ND
LED Indication - Discrete 5366-LS11F1RGBCT-CA-U1TR-ND
3.2X1.0MM SIDEVIEW RGB SMD LED

3.2X1.0MM SIDEVIEW RGB SMD LED

Buy Now Datasheet
LED Indication - Discrete - 5366-LS11F1RGBCT-CA-U1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5366-LS11F1RGBCT-CA-U1CT-ND
LED Indication - Discrete 5366-LS11F1RGBCT-CA-U1CT-ND
3.2X1.0MM SIDEVIEW RGB SMD LED

3.2X1.0MM SIDEVIEW RGB SMD LED

Buy Now Datasheet
LED Indication - Discrete - 5366-LS11F1RGBCT-CA-U1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5366-LS11F1RGBCT-CA-U1DKR-ND
LED Indication - Discrete 5366-LS11F1RGBCT-CA-U1DKR-ND
3.2X1.0MM SIDEVIEW RGB SMD LED

3.2X1.0MM SIDEVIEW RGB SMD LED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5366-LS11F1RGBCT-CA-U1TR-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 623 nm (4650 to 6230 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Mini-mold Chip LED - SML-D14YW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details