Para Light Corp. LED Indication - Discrete LC295JYJGCT-U1

Description
1.6X0.8MM YEL/GRN SMD LED
Request a Quote Datasheet
Description
1.6X0.8MM YEL/GRN SMD LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5366-LC295JYJGCT-U1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5366-LC295JYJGCT-U1CT-ND
LED Indication - Discrete 5366-LC295JYJGCT-U1CT-ND
1.6X0.8MM YEL/GRN SMD LED

1.6X0.8MM YEL/GRN SMD LED

Buy Now Datasheet
LED Indication - Discrete - 5366-LC295JYJGCT-U1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5366-LC295JYJGCT-U1TR-ND
LED Indication - Discrete 5366-LC295JYJGCT-U1TR-ND
1.6X0.8MM YEL/GRN SMD LED

1.6X0.8MM YEL/GRN SMD LED

Buy Now Datasheet
LED Indication - Discrete - 5366-LC295JYJGCT-U1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5366-LC295JYJGCT-U1DKR-ND
LED Indication - Discrete 5366-LC295JYJGCT-U1DKR-ND
1.6X0.8MM YEL/GRN SMD LED

1.6X0.8MM YEL/GRN SMD LED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5366-LC295JYJGCT-U1CT-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 570 to 590 nm (5700 to 5900 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Visible Emitter - MTE5900N-UY - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Domed
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details