1.0X0.5MM BLUE SMD LED
1.0X0.5MM BLUE SMD LED
1.0X0.5MM BLUE SMD LED
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 5366-LC292LBCT-5A-U1DKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0402 (1005 Metric) |
| LED Type | Blue |
| Peak Wavelength | 470 nm (4700 Å) |
| Viewing Angle | 120 degrees |